tecsis LP Polished Rod Load Cell Model XLDR

Description
Custom designed compression load cell to monitor the polished rod forces of oilfield pump off control systems. Model XLDR is fatigue rated to 50,000,000 cycles and available in ranges from 30,000 to 50,000 lbs. Engineered for rugged outdoor use with hermetic construction and shock and vibrations protection. The lightweight cast aluminum body resists off-axis loading and is available in the industry-standard mounting configuration to be easily incorporated into new or existing pump-off control applications.
Description
Custom designed compression load cell to monitor the polished rod forces of oilfield pump off control systems. Model XLDR is fatigue rated to 50,000,000 cycles and available in ranges from 30,000 to 50,000 lbs. Engineered for rugged outdoor use with hermetic construction and shock and vibrations protection. The lightweight cast aluminum body resists off-axis loading and is available in the industry-standard mounting configuration to be easily incorporated into new or existing pump-off control applications.

Suppliers

Company
Product
Description
Supplier Links
Polished Rod Load Cell - Model XLDR - tecsis LP
Worthington, OH, USA
Polished Rod Load Cell
Model XLDR
Polished Rod Load Cell Model XLDR
Custom designed compression load cell to monitor the polished rod forces of oilfield pump off control systems. Model XLDR is fatigue rated to 50,000,000 cycles and available in ranges from 30,000 to 50,000 lbs. Engineered for rugged outdoor use with hermetic construction and shock and vibrations protection. The lightweight cast aluminum body resists off-axis loading and is available in the industry-standard mounting configuration to be easily incorporated into new or existing pump-off control applications.

Custom designed compression load cell to monitor the polished rod forces of oilfield pump off control systems. Model XLDR is fatigue rated to 50,000,000 cycles and available in ranges from 30,000 to 50,000 lbs. Engineered for rugged outdoor use with hermetic construction and shock and vibrations protection. The lightweight cast aluminum body resists off-axis loading and is available in the industry-standard mounting configuration to be easily incorporated into new or existing pump-off control applications.

Supplier's Site

Technical Specifications

  tecsis LP
Product Category Force and Load Sensors
Product Number Model XLDR
Product Name Polished Rod Load Cell
Force Rating 30000 to 50000 lbs (13605 to 22676 kg)
Package Rod End - Female
Output Analog Current
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Single point load cell SP8C3/15kg - 1-SP8C3/15KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 33.08 lbs (15 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Gauges - 1113689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232, usb
Device Gauge / Indicator
View Details
Fatigue Rated Universal Load Cells - FFL(1.8/±1.2)U(C)-(3/±2) - Strainsert
Specs
Output Analog Voltage
Device Sensor / Transducer
Features Temperature Compensated
View Details
Tension and Compression Load Cell - X-S09-A-OP-M13 - XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 0.5511 to 11.03 lbs (0.2500 to 5 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details