tecsis LP Datasheets for Pressure Transmitters
Pressure transmitters translate the low level output of a sensor or transducer to a higher level signal suitable for transmission to a site where it can be further processed. These devices include pressure sensors, transducers, elements, and instruments.
Pressure Transmitters: Learn more
| Product Name | Notes |
|---|---|
| Innovative water cooled pressure transmitter protects the internal electronics from ambient temperatures up to 1,200°F. Features full scale accuracy of ±0.05% (BFSL) over ranges from 0-25 to 0-500 psia. | |
| Model XPI is a standard, industrially rugged pressure transducer available with mV/V, 0-5 V or 4-20 mA output. This medium range pressure sensor covers ranges from 0-25 to 0-10,000 psi... | |
| The XPIL Series of low range pressure transducer are available in ranges from 0-0.5 to 0-20 psi (mV/V or 0-5V Output) and 0-1 to 0-20 psi (4-20 mA). These sensors... | |
| Water cooled differential pressure transmitter designed to protect the internal amplifier by cooling the electronics in applications which experience high ambient temperatures up to 1200°F. Available in ranges from 0-5... |