tecsis LP Universal Pancake Load Cell Model XLP58

Description
Low profile pancake load cells are designed to monitor tension and compression forces with high accuracy. Fully welded stainless steel construction produces load cells that can stand up to the most demanding environments. Tension plates, internal amplifiers, load buttons, overload stops, and dual bridge designs are available, for easy integration into any process. We offer low profile pancake load cells with several outputs: 4-20 mA and 0-5V (Sizes from ø3.0" to ø6.0" with ranges from 5 to 50,000 lbs) and mV/V (Sizes from ø2.50" to ø14.0" with ranges from 5 to 500,000 lbs). A complete offering of outputs and flexible designs makes these load cells popular across a wide range of testing and control applications. Features High Accuracy Tension/Compression Extremely Rugged Design Welded Stainless Construction
Description
Low profile pancake load cells are designed to monitor tension and compression forces with high accuracy. Fully welded stainless steel construction produces load cells that can stand up to the most demanding environments. Tension plates, internal amplifiers, load buttons, overload stops, and dual bridge designs are available, for easy integration into any process. We offer low profile pancake load cells with several outputs: 4-20 mA and 0-5V (Sizes from ø3.0" to ø6.0" with ranges from 5 to 50,000 lbs) and mV/V (Sizes from ø2.50" to ø14.0" with ranges from 5 to 500,000 lbs). A complete offering of outputs and flexible designs makes these load cells popular across a wide range of testing and control applications. Features High Accuracy Tension/Compression Extremely Rugged Design Welded Stainless Construction

Suppliers

Company
Product
Description
Supplier Links
Universal Pancake Load Cell - Model XLP58 - tecsis LP
Worthington, OH, USA
Universal Pancake Load Cell
Model XLP58
Universal Pancake Load Cell Model XLP58
Low profile pancake load cells are designed to monitor tension and compression forces with high accuracy. Fully welded stainless steel construction produces load cells that can stand up to the most demanding environments. Tension plates, internal amplifiers, load buttons, overload stops, and dual bridge designs are available, for easy integration into any process. We offer low profile pancake load cells with several outputs: 4-20 mA and 0-5V (Sizes from ø3.0" to ø6.0" with ranges from 5 to 50,000 lbs) and mV/V (Sizes from ø2.50" to ø14.0" with ranges from 5 to 500,000 lbs). A complete offering of outputs and flexible designs makes these load cells popular across a wide range of testing and control applications. Features High Accuracy Tension/Compression Extremely Rugged Design Welded Stainless Construction

Low profile pancake load cells are designed to monitor tension and compression forces with high accuracy. Fully welded stainless steel construction produces load cells that can stand up to the most demanding environments. Tension plates, internal amplifiers, load buttons, overload stops, and dual bridge designs are available, for easy integration into any process.

We offer low profile pancake load cells with several outputs: 4-20 mA and 0-5V (Sizes from Ø3.0" to Ø6.0" with ranges from 5 to 50,000 lbs) and mV/V (Sizes from Ø2.50" to Ø14.0" with ranges from 5 to 500,000 lbs). A complete offering of outputs and flexible designs makes these load cells popular across a wide range of testing and control applications.

Features

  • High Accuracy
  • Tension/Compression
  • Extremely Rugged Design
  • Welded Stainless Construction
Supplier's Site

Technical Specifications

  tecsis LP
Product Category Force and Load Sensors
Product Number Model XLP58
Product Name Universal Pancake Load Cell
Force Rating 5 to 500000 lbs (2.27 to 226757 kg)
Force Measured Tension; Compression
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Model RF Tension Load Cell - SLC-RF200000 - RDP Electrosense
Specs
Force Measured Tension
Output Analog Voltage
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-80N-E1-K1-G0 - KZ-011-0400-80N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Compression Load Cell - X-C18 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 10000 lbs (5 to 4535 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details