Models XLBL and XLBH miniature cantilever beam load cells are a compact 3.5" long and provide accurate and reliable data for load ranges between 15 g and 10 lbs. These high accuracy load cells are fully welded and constructed from stainless steel, with built-in overload protection for industrial weighing and testing applications.
| tecsis LP | |
|---|---|
| Product Category | Force and Load Sensors |
| Product Number | Model XLBL/XLBH |
| Product Name | Mini-Cantilever Beam Load Cell |
| Force Rating | 0.0551 to 10 lbs (0.0250 to 4.54 kg) |
| Force Measured | Compression |
| Package | Cantilever |
| Output | Analog Voltage |