tecsis LP Datasheets for Instrumentation Amplifiers
Instrumentation amplifiers are differential amplifiers that have been optimized for use with DC signals. They are characterized by high gain, high common mode rejection ratio (CMRR), and high input impedance.
Instrumentation Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| Features: ± 5/ ± 10 VDC or 4-20 mA standard signal Direct connection with PLC Compact shape Easy handling Protection type IP 67 Robust aluminium diecasting housing, usable in heavy... | |
| Features: Example for internal amplifier: XLP58 Pancake Load Cell with 0-5V output 0-20 mA option available for Current (3-wire) | |
| Features: Rugged in-line amplifier |