tecsis LP Rod End Tension Load Cell Model XLRM

Description
The rod-end design of this load cell is effective for bi-directional in-line force measurement. With ranges from 2,000 to 750,000 lbs and customer specified thread combinations, these units cover a variety of critical in-line force applications including wire line tension monitoring, overhead crane loading, and mechanical component testing. Standard output is 2mV/V or the unit can be internally amplified. Available with fatigue and safety ratings and a variety of electrical terminations.
Description
The rod-end design of this load cell is effective for bi-directional in-line force measurement. With ranges from 2,000 to 750,000 lbs and customer specified thread combinations, these units cover a variety of critical in-line force applications including wire line tension monitoring, overhead crane loading, and mechanical component testing. Standard output is 2mV/V or the unit can be internally amplified. Available with fatigue and safety ratings and a variety of electrical terminations.

Suppliers

Company
Product
Description
Supplier Links
Rod End Tension Load Cell - Model XLRM - tecsis LP
Worthington, OH, USA
Rod End Tension Load Cell
Model XLRM
Rod End Tension Load Cell Model XLRM
The rod-end design of this load cell is effective for bi-directional in-line force measurement. With ranges from 2,000 to 750,000 lbs and customer specified thread combinations, these units cover a variety of critical in-line force applications including wire line tension monitoring, overhead crane loading, and mechanical component testing. Standard output is 2mV/V or the unit can be internally amplified. Available with fatigue and safety ratings and a variety of electrical terminations.

The rod-end design of this load cell is effective for bi-directional in-line force measurement. With ranges from 2,000 to 750,000 lbs and customer specified thread combinations, these units cover a variety of critical in-line force applications including wire line tension monitoring, overhead crane loading, and mechanical component testing. Standard output is 2mV/V or the unit can be internally amplified. Available with fatigue and safety ratings and a variety of electrical terminations.

Supplier's Site

Technical Specifications

  tecsis LP
Product Category Force and Load Sensors
Product Number Model XLRM
Product Name Rod End Tension Load Cell
Force Rating 2000 to 750000 lbs (907 to 340136 kg)
Force Measured Tension; Compression
Package Rod End - Male
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - DF-8805 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; For Automotive Applications General Purpose Solid-State Buttons, Smart Surfaces, 3D Touch Displays
View Details
Centered Force Sensor KZ-011-0400-200N-E1-K0-G0 - KZ-011-0400-200N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Sensors - 20009605-23 - TE Connectivity
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
Test Stand for Force Gauge - PCE-MTS500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 1124 lbs (510 kg)
Force Measured Compression
Device Gauge / Indicator
View Details