tecsis LP All-Round Shackle Load Cell Model F5302

Description
Shackle Load Cells are designed for lifting and weighing in rugged or harsh environments. They provide a simple and reliable method of measuring a wide range of weights and loads. The shackle load cell consists of a shakle and a force transducer. Thin film sensors, produced by very modern manufacturing technology, have all advantages of the conventional bonded foil strain gauges with improvements in temperature and long term stability. The shackle load cells are simple to install and are available in standard shackle sizes. Features especially for the measurement of tension in ropes suitable for retrofitting integrated amplifier IP 67 thin film technology (instead of conventional bonded foil strain gauges)
Description
Shackle Load Cells are designed for lifting and weighing in rugged or harsh environments. They provide a simple and reliable method of measuring a wide range of weights and loads. The shackle load cell consists of a shakle and a force transducer. Thin film sensors, produced by very modern manufacturing technology, have all advantages of the conventional bonded foil strain gauges with improvements in temperature and long term stability. The shackle load cells are simple to install and are available in standard shackle sizes. Features especially for the measurement of tension in ropes suitable for retrofitting integrated amplifier IP 67 thin film technology (instead of conventional bonded foil strain gauges)

Suppliers

Company
Product
Description
Supplier Links
All-Round Shackle Load Cell - Model F5302 - tecsis LP
Worthington, OH, USA
All-Round Shackle Load Cell
Model F5302
All-Round Shackle Load Cell Model F5302
Shackle Load Cells are designed for lifting and weighing in rugged or harsh environments. They provide a simple and reliable method of measuring a wide range of weights and loads. The shackle load cell consists of a shakle and a force transducer. Thin film sensors, produced by very modern manufacturing technology, have all advantages of the conventional bonded foil strain gauges with improvements in temperature and long term stability. The shackle load cells are simple to install and are available in standard shackle sizes. Features especially for the measurement of tension in ropes suitable for retrofitting integrated amplifier IP 67 thin film technology (instead of conventional bonded foil strain gauges)

Shackle Load Cells are designed for lifting and weighing in rugged or harsh environments. They provide a simple and reliable method of measuring a wide range of weights and loads. The shackle load cell consists of a shakle and a force transducer.

Thin film sensors, produced by very modern manufacturing technology, have all advantages of the conventional bonded foil strain gauges with improvements in temperature and long term stability.

The shackle load cells are simple to install and are available in standard shackle sizes.

Features

  • especially for the measurement of tension in ropes
  • suitable for retrofitting
  • integrated amplifier
  • IP 67
  • thin film technology (instead of conventional bonded foil strain gauges)
Supplier's Site

Technical Specifications

  tecsis LP
Product Category Force and Load Sensors
Product Number Model F5302
Product Name All-Round Shackle Load Cell
Force Rating 15000 to 30000 lbs (6803 to 13605 kg)
Force Measured Tension
Output Analog Current; Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Low Power ASIC - AF-3568 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; Automotive, Industrial
View Details
Centered Force Sensor KZ-011-0400-80N-E1-K1-G0 - KZ-011-0400-80N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Sensors - 20032246-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Gauge - PCE-DFG 500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 112 lbs (50.98 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details