tecsis LP Rod End Tension Load Cell Model XLRF

Description
The design of this load cell is optimal for in-line tension or compression force measurement. Covering ranges from 2,000 to 200,000 lbs and with female/female thread combinations, the Model XLRF is used for a variety of critical in-line force applications including wire line tension monitoring, crane loading, and mechanical component testing. Standard output is 2 mV/V and internal amplification is also available.
Description
The design of this load cell is optimal for in-line tension or compression force measurement. Covering ranges from 2,000 to 200,000 lbs and with female/female thread combinations, the Model XLRF is used for a variety of critical in-line force applications including wire line tension monitoring, crane loading, and mechanical component testing. Standard output is 2 mV/V and internal amplification is also available.

Suppliers

Company
Product
Description
Supplier Links
Rod End Tension Load Cell - Model XLRF - tecsis LP
Worthington, OH, USA
Rod End Tension Load Cell
Model XLRF
Rod End Tension Load Cell Model XLRF
The design of this load cell is optimal for in-line tension or compression force measurement. Covering ranges from 2,000 to 200,000 lbs and with female/female thread combinations, the Model XLRF is used for a variety of critical in-line force applications including wire line tension monitoring, crane loading, and mechanical component testing. Standard output is 2 mV/V and internal amplification is also available.

The design of this load cell is optimal for in-line tension or compression force measurement. Covering ranges from 2,000 to 200,000 lbs and with female/female thread combinations, the Model XLRF is used for a variety of critical in-line force applications including wire line tension monitoring, crane loading, and mechanical component testing. Standard output is 2 mV/V and internal amplification is also available.

Supplier's Site

Technical Specifications

  tecsis LP
Product Category Force and Load Sensors
Product Number Model XLRF
Product Name Rod End Tension Load Cell
Force Rating 2000 to 200000 lbs (907 to 90703 kg)
Force Measured Tension; Compression
Package Rod End - Female
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensors Pressure, Force, Torque - 2CP5-46 - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Compression load cell C2/20t - 1-C2/20T - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Force Rating 40000 lbs (18141 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Compression
View Details
Force Gauge - PCE-DDM 10WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 22480 lbs (10195 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Force sensor, 0.5 lbF / 8 ozF / 250 gF / 2.5 N / 2500 mN - FS05-05 - Mark-10 Corporation
Specs
Force Rating 0.5620 lbs (0.2549 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details