tecsis LP Datasheets for Signal Conditioners
Signal conditioners provide amplification, filtering, converting, and other processes required to make sensor output suitable for reading by computer boards.
Signal Conditioners: Learn more
| Product Name | Notes |
|---|---|
| Features: ± 5/ ± 10 VDC or 4-20 mA standard signal Direct connection with PLC Compact shape Easy handling Protection type IP 67 Robust aluminium diecasting housing, usable in heavy... | |
| Features: Example for internal amplifier: XLP58 Pancake Load Cell with 0-5V output 0-20 mA option available for Current (3-wire) | |
| Features: Rugged in-line amplifier |