tecsis LP OEM S-Type Model XLSR

Description
Model XLSR load cell is a high accuracy 'S-type' unit created specifically for the OEM market. With popular sizes from 2.4" to 7" tall, the XLSR covers a wide range of application requirements at a competitive price. Ranges from 50 to 20,000 lbs. are available, with linearity and hysteresis of ±0.02% FSO and repeatability of ±0.01% FSO. Standard output is 2.7 to 3.3 mV/V, with internal amplification also available.
Description
Model XLSR load cell is a high accuracy 'S-type' unit created specifically for the OEM market. With popular sizes from 2.4" to 7" tall, the XLSR covers a wide range of application requirements at a competitive price. Ranges from 50 to 20,000 lbs. are available, with linearity and hysteresis of ±0.02% FSO and repeatability of ±0.01% FSO. Standard output is 2.7 to 3.3 mV/V, with internal amplification also available.

Suppliers

Company
Product
Description
Supplier Links
OEM S-Type - Model XLSR - tecsis LP
Worthington, OH, USA
OEM S-Type
Model XLSR
OEM S-Type Model XLSR
Model XLSR load cell is a high accuracy 'S-type' unit created specifically for the OEM market. With popular sizes from 2.4" to 7" tall, the XLSR covers a wide range of application requirements at a competitive price. Ranges from 50 to 20,000 lbs. are available, with linearity and hysteresis of ±0.02% FSO and repeatability of ±0.01% FSO. Standard output is 2.7 to 3.3 mV/V, with internal amplification also available.

Model XLSR load cell is a high accuracy 'S-type' unit created specifically for the OEM market. With popular sizes from 2.4" to 7" tall, the XLSR covers a wide range of application requirements at a competitive price. Ranges from 50 to 20,000 lbs. are available, with linearity and hysteresis of ±0.02% FSO and repeatability of ±0.01% FSO. Standard output is 2.7 to 3.3 mV/V, with internal amplification also available.

Supplier's Site

Technical Specifications

  tecsis LP
Product Category Force and Load Sensors
Product Number Model XLSR
Product Name OEM S-Type
Force Rating 50 to 20000 lbs (22.68 to 9070 kg)
Package S-beam
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Bending beam load cell HLCBC4 1.1t - 1-HLCB1C4/1.1T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 2200 lbs (998 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details
TLS - External Threads both Ends - TLS-100 SS - Strainsert
Specs
Force Rating 100000 lbs (45351 kg)
Force Measured Tension
Output Analog Voltage
View Details
Digi Force Gauge, 50lb/25kg/250N - M2-50 - Transcat, Inc.
Specs
Force Rating 50 lbs (22.68 kg)
Device Gauge / Indicator
View Details