tecsis LP Datasheets for Torque Sensors
Torque sensors, gauges, instruments, and switches are used to measure torque in a variety of applications.
Torque Sensors: Learn more
| Product Name | Notes |
|---|---|
| Miniature shaft-mount reaction torque sensor for 0.75" shaft size. Provides bidirectional output for 1 N-m (142 in-oz) range. Utilizes proven foil strain gage technology to deliver ±0.5% accuracy FSO (combined)... | |
| Model XTF375 is a flange-mount reaction torque transducer built for industrial applications with a shaft size of 0.375". This miniature torque sensor provides bidirectional output for ranges from 25 in-oz... | |
| Model XTS375 is a miniature shaft mount reaction torque transducer built for industrial applications. Designed for shaft size 0.375", the unit mounts in-line and covers ranges from 25 in-oz to... | |
| Shaft size 1.20". Ranges from 20 in-oz to 100 in-lbs. | |
| The XTS series in-line shaft mount reaction torque sensor is designed to fit shaft sizes from 1.00" to 1.50" and comes is two sizes to cover ranges from 600 in-lb... |