tecsis LP Datasheets for Digital Panel Meters
Digital panel meters measure and display processes and electrical variables via an alphanumeric digital readout.
Digital Panel Meters: Learn more
| Product Name | Notes |
|---|---|
| Economical handheld measuring instrument. The freely scalable LCD-display has 4½ digits and can be used for strain gauge signals with 0.35 – 3.5 mV/V. | |
| Panel mount, 1/8 DIN standard, larger cutout for optional metal case, for pressure/load sensors, 0.5 to 20 mV/V strain gage, optional voltage DC or AC, Current. | |
| Programmable meter display, 7-segment, 0.31", 5 digits, Panel mount, 1/8 DIN standard, larger cutout for optional metal case, for pressure/load sensors, 0.5 to 20 mV/V strain gage, optional voltage DC... | |
| Programmable meter display, 7-segment, 0.56", 5 digits, Panel mount, 1/8 DIN standard, larger cutout for optional metal case, for pressure/load sensors, 0.5 to 20 mV/V strain gage, optional voltage DC... |