tecsis LP Canister Load Cell Model XLUG

Description
Model XLUG load cell is a heavy duty high accuracy canister unit designed to measure ranges from 100 to 200,000 lbs. This tension and compression load cell utilizes proven strain gage technology to deliver calibration class ±0.03% FSO linearity. XLUG is built to perform in the most demanding conditions with fully welded stainless steel construction and ASTM E74 calibration. Available with dual bridge design, integral cable and metric threads for easy integration into new or existing applications. Options Dual bridge Integral cable Metric threads
Description
Model XLUG load cell is a heavy duty high accuracy canister unit designed to measure ranges from 100 to 200,000 lbs. This tension and compression load cell utilizes proven strain gage technology to deliver calibration class ±0.03% FSO linearity. XLUG is built to perform in the most demanding conditions with fully welded stainless steel construction and ASTM E74 calibration. Available with dual bridge design, integral cable and metric threads for easy integration into new or existing applications. Options Dual bridge Integral cable Metric threads

Suppliers

Company
Product
Description
Supplier Links
Canister Load Cell - Model XLUG - tecsis LP
Worthington, OH, USA
Canister Load Cell
Model XLUG
Canister Load Cell Model XLUG
Model XLUG load cell is a heavy duty high accuracy canister unit designed to measure ranges from 100 to 200,000 lbs. This tension and compression load cell utilizes proven strain gage technology to deliver calibration class ±0.03% FSO linearity. XLUG is built to perform in the most demanding conditions with fully welded stainless steel construction and ASTM E74 calibration. Available with dual bridge design, integral cable and metric threads for easy integration into new or existing applications. Options Dual bridge Integral cable Metric threads

Model XLUG load cell is a heavy duty high accuracy canister unit designed to measure ranges from 100 to 200,000 lbs. This tension and compression load cell utilizes proven strain gage technology to deliver calibration class ±0.03% FSO linearity. XLUG is built to perform in the most demanding conditions with fully welded stainless steel construction and ASTM E74 calibration. Available with dual bridge design, integral cable and metric threads for easy integration into new or existing applications.

Options

  • Dual bridge
  • Integral cable
  • Metric threads
Supplier's Site

Technical Specifications

  tecsis LP
Product Category Force and Load Sensors
Product Number Model XLUG
Product Name Canister Load Cell
Force Rating 100 to 200000 lbs (45.35 to 90703 kg)
Force Measured Tension; Compression
Package Canister
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Digital load cell RS485 - 1-FIT5AEB3/20KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 44.1 lbs (20 kg)
Output RS-485
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Gauges - 1113690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232, usb
Device Gauge / Indicator
View Details
TLS - External Threads both Ends - TLS-3 AL - Strainsert
Specs
Force Rating 3000 lbs (1361 kg)
Force Measured Tension
Output Analog Voltage
View Details
Compression Load Cell - X-X08 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 600 to 4000 lbs (272 to 1814 kg)
Force Measured Compression
Output Analog Voltage
View Details