tecsis LP OEM Parallelogram Cantilever Beam Load Cell Model XLA

Description
The unique parallelogram design of the model XLA provides a low profile, precision load cell with a high tolerance for off-center loading. The XLA comes in one size covering ranges from 2.2 to 500 lbs. and is available in aluminum or stainless steel. This configuration is ideal for process applications requiring weight control and monitoring such as in-line food processing, process control, or batching systems.
Description
The unique parallelogram design of the model XLA provides a low profile, precision load cell with a high tolerance for off-center loading. The XLA comes in one size covering ranges from 2.2 to 500 lbs. and is available in aluminum or stainless steel. This configuration is ideal for process applications requiring weight control and monitoring such as in-line food processing, process control, or batching systems.

Suppliers

Company
Product
Description
Supplier Links
OEM Parallelogram Cantilever Beam Load Cell - Model XLA - tecsis LP
Worthington, OH, USA
OEM Parallelogram Cantilever Beam Load Cell
Model XLA
OEM Parallelogram Cantilever Beam Load Cell Model XLA
The unique parallelogram design of the model XLA provides a low profile, precision load cell with a high tolerance for off-center loading. The XLA comes in one size covering ranges from 2.2 to 500 lbs. and is available in aluminum or stainless steel. This configuration is ideal for process applications requiring weight control and monitoring such as in-line food processing, process control, or batching systems.

The unique parallelogram design of the model XLA provides a low profile, precision load cell with a high tolerance for off-center loading. The XLA comes in one size covering ranges from 2.2 to 500 lbs. and is available in aluminum or stainless steel. This configuration is ideal for process applications requiring weight control and monitoring such as in-line food processing, process control, or batching systems.

Supplier's Site

Technical Specifications

  tecsis LP
Product Category Force and Load Sensors
Product Number Model XLA
Product Name OEM Parallelogram Cantilever Beam Load Cell
Force Rating 2.2 to 500 lbs (0.9977 to 227 kg)
Package Cantilever
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Weig. module w.load cell HLCB1C3/1.76t - 1-HLC/M3LBR1.76T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 3520 lbs (1596 kg)
Package Tank Weighing
Output Passive (mV/V)
View Details
AC/R PRESSURE SENSOR, BRASS, 7 - 112CP3-8 - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Metric Universal Load Cells - FL025UM - Strainsert
Specs
Force Rating 247 lbs (112 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Force sensor, 0.5 lbF / 8 ozF / 250 gF / 2.5 N / 2500 mN - FS05-05 - Mark-10 Corporation
Specs
Force Rating 0.5620 lbs (0.2549 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details