tecsis LP Compact Compression Load Cell Model XLCH

Description
The Model XLCH load cell is a compact yet high range unit which is environmentally sealed for use in the harshest conditions. Covering ranges from 1 to 1,000 tons with ±0.25% BFSL accuracy, this unit is popular for monitoring extreme loads and ultra heavy duty test and measurement applications.
Description
The Model XLCH load cell is a compact yet high range unit which is environmentally sealed for use in the harshest conditions. Covering ranges from 1 to 1,000 tons with ±0.25% BFSL accuracy, this unit is popular for monitoring extreme loads and ultra heavy duty test and measurement applications.

Suppliers

Company
Product
Description
Supplier Links
Compact Compression Load Cell - Model XLCH - tecsis LP
Worthington, OH, USA
Compact Compression Load Cell
Model XLCH
Compact Compression Load Cell Model XLCH
The Model XLCH load cell is a compact yet high range unit which is environmentally sealed for use in the harshest conditions. Covering ranges from 1 to 1,000 tons with ±0.25% BFSL accuracy, this unit is popular for monitoring extreme loads and ultra heavy duty test and measurement applications.

The Model XLCH load cell is a compact yet high range unit which is environmentally sealed for use in the harshest conditions. Covering ranges from 1 to 1,000 tons with ±0.25% BFSL accuracy, this unit is popular for monitoring extreme loads and ultra heavy duty test and measurement applications.

Supplier's Site

Technical Specifications

  tecsis LP
Product Category Force and Load Sensors
Product Number Model XLCH
Product Name Compact Compression Load Cell
Force Rating 2000 to 2.00E6 lbs (907 to 907029 kg)
Accuracy 0.25 ±% Full Scale
Force Measured Compression
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Digital load cell RS485 - 1-FIT5AEB3/5KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 11.03 lbs (5 kg)
Output RS-485
Device Sensor Element / Chip; Sensor / Transducer
View Details
Analog 4 to 20 mA Strain Gage Module - Analog 4 to 20 mA Strain Gage Module - Strainsert
Specs
Technology Strain Gauge
Features Biaxial Measurement
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Force Gauge 50lb/800oz/25kg/25000g/250N - M5-50 - Transcat, Inc.
Specs
Force Rating 50 lbs (22.68 kg)
Device Gauge / Indicator
View Details