tecsis LP Datasheets for Pressure Sensors
Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure.
Pressure Sensors: Learn more
| Product Name | Notes |
|---|---|
| Deep sea submersible differential pressure transducer is rated to 6,000 psi external case pressure. Designed for ranges from 0-200 to 0-5,000 psid with accuracy of 0.5% accuracy (BFSL). Available with... | |
| High pressure applications require a pressure transducer with the ability to handle extremes in both pressures and fixturing. With an integral high pressure fitting, fully welded construction and a wide... | |
| Model SP007 is a completely customer-configurabl e differential pressure transmitter. Our manufacturing process provides quick turnaround, allowing you to select the accuracy, output, pressure ports, and electrical connector to get... | |
| Model XPDL delivers high accuracy and exceptional overpressure capability in low ranges from 0-0.5 to 0-30 psid. Standard bi-directional wet/wet design and rugged stainless steel construction provides long life and... | |
| Model XPDM is a medium range differential pressure transducer designed for ranges from 0-50 to 0-1,500 psid. This unit features a bi-directional wet/wet design and utilizes proven strain gage technology... | |
| Model XPI is a standard, industrially rugged pressure transducer available with mV/V, 0-5 V or 4-20 mA output. This medium range pressure sensor covers ranges from 0-25 to 0-10,000 psi... | |
| Model XPMF04 miniature flush diaphragm pressure transducer delivers 0.5% combined linearity and hysteresis. The flush diaphragm creates zero dead volume and measures only .355" in diameter. This design makes it... | |
| Our manufacturing process provides quick turnaround on this completely customer-configurabl e differential pressure transducer. A bi-directional wet/wet design and all stainless steel construction makes the SP007 ideal for a variety... | |
| Pressure transducer with integral 100 Ohm RTD for temperature measurement. Ranges from 0-100 to 0-10,000 psig with 0.20% full scale accuracy (BFSL). | |
| The 1502 Hammer Union pressure sensor is CSA Approved and designed for a wide variety of drilling and well servicing applications. Ruggedly constructed to stand up to the rigors of... | |
| The DynAstat pressure transducer is the best way to record high-frequency dynamic, and static pressure measurements using a single transducer. The DynAstat is available with an optional TEDS (Transducer Electronic... | |
| The Model XPA-1U is a high precision pressure transducer delivering 0.05% accuracy FSO (BFSL) and solid repeatability over pressure ranges from 0-100 to 0-10,000 psig/a. Standard output is 2mV/V with... | |
| The XPIL Series of low range pressure transducer are available in ranges from 0-0.5 to 0-20 psi (mV/V or 0-5V Output) and 0-1 to 0-20 psi (4-20 mA). These sensors... | |
| This high range differential (delta) pressure transducer covers ranges from 0-2,000 to 0-10,000 psid. Rugged, all-welded stainless steel construction makes this bi-directional wet/wet unit the best choice for demanding applications. | |
| This miniature pressure transducer features a flush diaphragm design which resists the accumulation of contaminates that would clog a conventional pressure port. Model XPFM03 gives ±1.0% combined accuracy over ranges... | |
| XPMF05 is a miniature flush diaphragm pressure transducer with a 1/4 NPT pressure connection. The special design isolates the diaphragm from installation torque, eliminating potential zero shift. Ranges from 0-15... |