tecsis LP Rod End Tension Load Cell Model XLRS

Description
Model XLRS is a standard in-line, tension/compression load cell. Available in sizes from 2.35" to 2.75" in length, the XLRS's compact size and small diameter makes it ideal for a variety of applications. The unit is offered in ranges from 50 to 10,000 lbs, and the female/female design is available with a variety of thread options.
Description
Model XLRS is a standard in-line, tension/compression load cell. Available in sizes from 2.35" to 2.75" in length, the XLRS's compact size and small diameter makes it ideal for a variety of applications. The unit is offered in ranges from 50 to 10,000 lbs, and the female/female design is available with a variety of thread options.

Suppliers

Company
Product
Description
Supplier Links
Rod End Tension Load Cell - Model XLRS - tecsis LP
Worthington, OH, USA
Rod End Tension Load Cell
Model XLRS
Rod End Tension Load Cell Model XLRS
Model XLRS is a standard in-line, tension/compression load cell. Available in sizes from 2.35" to 2.75" in length, the XLRS's compact size and small diameter makes it ideal for a variety of applications. The unit is offered in ranges from 50 to 10,000 lbs, and the female/female design is available with a variety of thread options.

Model XLRS is a standard in-line, tension/compression load cell. Available in sizes from 2.35" to 2.75" in length, the XLRS's compact size and small diameter makes it ideal for a variety of applications. The unit is offered in ranges from 50 to 10,000 lbs, and the female/female design is available with a variety of thread options.

Supplier's Site

Technical Specifications

  tecsis LP
Product Category Force and Load Sensors
Product Number Model XLRS
Product Name Rod End Tension Load Cell
Force Rating 50 to 10000 lbs (22.68 to 4535 kg)
Force Measured Tension; Compression
Package Rod End - Female
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Digital load cell RS485 - 1-FIT5AEB3/10KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 22.05 lbs (10 kg)
Output RS-485
Device Sensor Element / Chip; Sensor / Transducer
View Details
PLATED STEEL PRESSURE SENSOR, 0-653PSIA - 2CP50-71-1 - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
RCP/SCP Series - RCP-1.250 - Strainsert
Specs
Force Rating 19000 lbs (8617 kg)
Package Load Pin
Output Analog Voltage
View Details
MR03-50 - Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N - MR03-50 - Mark-10 Corporation
Specs
Force Rating 56.2 lbs (25.49 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details