tecsis LP Subminiature Donut Load Cell Model XLD050

Description
The XLD050 miniature load cell is available in sizes from ø0.50" to ø0.75" in diameter and ranges from 100 to 1,000 g. A variation of the compression load cell, the XLD050 features a through-hole design and is widely used for measuring clamping forces, bolt loading, and overload monitoring. Accuracy of ±1.0% FSO (combined) and rugged all welded stainless steel construction makes this load cell ideal for a variety of critical test and measurement applications.
Description
The XLD050 miniature load cell is available in sizes from ø0.50" to ø0.75" in diameter and ranges from 100 to 1,000 g. A variation of the compression load cell, the XLD050 features a through-hole design and is widely used for measuring clamping forces, bolt loading, and overload monitoring. Accuracy of ±1.0% FSO (combined) and rugged all welded stainless steel construction makes this load cell ideal for a variety of critical test and measurement applications.

Suppliers

Company
Product
Description
Supplier Links
Subminiature Donut Load Cell - Model XLD050 - tecsis LP
Worthington, OH, USA
Subminiature Donut Load Cell
Model XLD050
Subminiature Donut Load Cell Model XLD050
The XLD050 miniature load cell is available in sizes from ø0.50" to ø0.75" in diameter and ranges from 100 to 1,000 g. A variation of the compression load cell, the XLD050 features a through-hole design and is widely used for measuring clamping forces, bolt loading, and overload monitoring. Accuracy of ±1.0% FSO (combined) and rugged all welded stainless steel construction makes this load cell ideal for a variety of critical test and measurement applications.

The XLD050 miniature load cell is available in sizes from Ø0.50" to Ø0.75" in diameter and ranges from 100 to 1,000 g. A variation of the compression load cell, the XLD050 features a through-hole design and is widely used for measuring clamping forces, bolt loading, and overload monitoring. Accuracy of ±1.0% FSO (combined) and rugged all welded stainless steel construction makes this load cell ideal for a variety of critical test and measurement applications.

Supplier's Site

Technical Specifications

  tecsis LP
Product Category Force and Load Sensors
Product Number Model XLD050
Product Name Subminiature Donut Load Cell
Force Rating 100 to 1000 lbs (45.35 to 454 kg)
Package Donut / Washer; Miniature
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Piezoelectric shear force sensor 4.5KN - 1-CSW/4.5KN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 1012 lbs (459 kg)
Accuracy 1.00 ±% Full Scale
Output pC (passive piezoelectric)
View Details
Force Gauge - PCE-CS 300 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 661 lbs (300 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Digi Force Gauge, 5lb/2.5kg/25N - M2-5 - Transcat, Inc.
Specs
Force Rating 5 lbs (2.27 kg)
Device Gauge / Indicator
View Details