The upgraded ceramic flaps alternating with durable zirconia flaps in Red Heat flap discs increase performance by 20% for excellent efficiencies on mild carbon steel, ferrous metal, and cast iron applications.
Flap discs eliminate the 2-step grinding/finishing process of depressed center wheels and fiber discs, reducing material and labor costs. They are used on right angle and vertical shaft portable grinders.
Available in various sizes with 5/8"-11 hub or with 7/8" center hole. Type 27 Flat: Quick trim, flexible red plastic backing plate. Type 29 Conical: Durable fiberglass back.
|
Typical Applications/Markets | |
| • Stock Removal • Edge Chamfering • Weld Blending | • Deburring/Deflashing • Cleaning/Finishing |
Features & Benefits
Type 27 Flat – For blending and smooth finishing
| Norton Abrasives | |
|---|---|
| Product Category | Abrasive Discs |
| Product Number | 63642536148 |
| Product Name | Norton Red Heat Flap Disc Quick Trim Type 27 |
| Disc / Backing Type | Cloth; Plastic |
| Applications & Materials Abraded | Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld |
| Mounting | Bore or Center Mount |
| Features | Closed |
| Outer / OD | 4.50 inch (114 mm) |