Quality general-purpose aluminum oxide grain for use when initial price point is primary consideration
| Norton Abrasives | |
|---|---|
| Product Category | Abrasive Discs |
| Product Number | 08834168443 |
| Product Name | Merit fx AO Medium TS (Type II) Quick-Change Cloth Disc |
| Disc / Backing Type | Cloth |
| Applications & Materials Abraded | Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking; MRO / Welding |
| Mounting | QuickChange |
| Outer / OD | 3.00 inch (76.2 mm) |