The better choice for gel coats, hard composite substrates, abrasion-resistant coatings, and woodworking applications.
Features
• P-graded, silicon carbide abrasive
• Water-based stearate, non-pigmented,
• Fiber-reinforced, latex paper backing
Benefits
Sharp and hard, P-graded, silicon carbide abrasive easily penetrates the hardest material and veneers to create finer finishes where finish is critical
| Norton Abrasives | Norton Abrasives | |
|---|---|---|
| Product Category | Abrasive Discs | Abrasive Discs |
| Product Number | 66254401222 | 66254401222 |
| Product Name | NO-FIL Durite A475 Paper | Norton Durite SC Fine Paper PSA Disc |
| Disc / Backing Type | Paper | Paper |
| Applications & Materials Abraded | Automotive; Cleaning and Surface Prep; Dry Grinding or Sanding; MRO / Welding; Portable Grinder or Handheld; Plastics or Composites; Woodworking; Vertical Shaft Grinder | Dry Grinding or Sanding; Finishing and Deburring; Metalworking; MRO / Welding |
| Mounting | PSA or Adhesive | PSA or Adhesive |
| Features | Anti-loading or Lubricated; DiscRoll; Closed |