Quality general-purpose aluminum oxide grain for use when initial price point is primary consideration
| Norton Abrasives | |
|---|---|
| Product Category | Abrasive Discs |
| Product Number | 08834168497 |
| Product Name | Merit fx AO Coarse TS (Type II) Quick-Change Cloth Disc |
| Disc / Backing Type | Cloth |
| Applications & Materials Abraded | Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding |
| Mounting | QuickChange |
| Outer / OD | 2.00 inch (50.8 mm) |