Premium aluminum oxide abrasive delivers a good initial cut rate
| Norton Abrasives | |
|---|---|
| Product Category | Abrasive Discs |
| Product Number | 08834173019 |
| Product Name | Merit ShurStik AO Coarse Large Diameter Cloth PSA Disc |
| Disc / Backing Type | Cloth |
| Applications & Materials Abraded | Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding |
| Mounting | PSA or Adhesive |
| Outer / OD | 10.00 inch (254 mm) |