Norton Abrasives Datasheets for Abrasive Discs
Abrasive discs consist of abrasive grain adhered onto the surface of a cloth, film, paper, non-woven or other backing. They are used for metal removal, surface finishing, sanding, etc.
Abrasive Discs: Learn more
| Product Name | Notes |
|---|---|
| 100% silicon carbide abrasive for quality cut on all phases of a small job | |
| Multi-functional abrasive for dust free sanding. Sanding often times can be messy. With Norton MeshPower disc we have created a product that provides virtually dust free sanding, meaning a cleaner... | |
| Next generation ceramic alumina abrasive for a faster, cooler cutting grind with superior performance | |
| Norton RazorStar AVOS fiber discs feature engineered shaped ceramic grain technology for the best cutting performance in the industry. This RazorStar AVOS F990S see-thru disc with speed-lok fastener is designed... | |
| Optimize your right-angle grinding performance with Norton RazorStar Fiber discs, featuring engineered shaped ceramic grain technology for the best cutting performance in the industry. Designed for medium to high pressure... | |
| P-graded aluminum oxide abrasive provides durability and value for dry finishing | |
| P-graded aluminum oxide abrasive provides increased life, fast cut rate, consistent finish | |
| P-graded silicon carbide for excellent cutting and non-loading properties | |
| Premium aluminum oxide blend for aggressive cut and longer life than competitive aluminum oxide discs | |
| See, and feel, the difference with Norton RazorStar cloth quick-change discs, featuring engineered shaped ceramic grain technology for the best cutting performance in the industry. Designed for medium to high... | |
| See, and feel, the difference with Norton RazorStar fiber quick-change discs, featuring engineered shaped ceramic grain technology for the best cutting performance in the industry. Designed for medium to high... | |
| The Norton Blaze line of fiber discs just got even better with the addition of BlazeX, a new formulation specifically designed for better performance on carbon steel and soft-to-grind metals.BlazeX... | |
| Versatile aluminum oxide abrasive for aggressive cut and longer life than competitive aluminum oxide discs | |
| When you need cutting power for your carbon steel applications, look to Norton RazorStar FS1190 Fiber Discs. Featuring a breakthrough engineered shaped ceramic grain technology, these discs are custom-tailored for... | |
| White aluminum oxide grain and patented resin system for better life, cut rate, and finish | |
| With the RapidPrep XHD discs, Norton has gone beyond delivering a faster cut and longer life to reducing application steps. Now you can remove weld lines, weld splatter, weld discoloration... |
| << Prev |