Norton Abrasives Datasheets for Abrasive Discs

Abrasive discs consist of abrasive grain adhered onto the surface of a cloth, film, paper, non-woven or other backing. They are used for metal removal, surface finishing, sanding, etc.
Abrasive Discs: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
100% sharp silicon carbide grain bonded to a durable polyester screen backing provides increased durability and life
100% silicon carbide abrasive for quality cut easily blends scratches from edger and drum sanders
100% silicon carbide abrasive for quality cut on all phases of a small job
100% silicon carbide abrasive on both sides for twice the life, quick switch, no PSA contamination, and increased tear resistance
100% silicon carbide grain cuts easily, to blend scratches from edger and drum sanders
Metalite® R228 PSA Cloth Disc
Metalite® R228 Speed-Lok TR Cloth
NO-FIL Adalox NorGrip Vac D-3371
No-Fil® A275 Paper Disc
No-Fil® A275 PSA Paper Disc
No-Fil® A275 Vacuum Paper Disc
No-Fil® Norton SG A975 Paper
Norton®SG R981 Speed-Lok TR Cloth
Norzon® Plus H822 Paper
Norzon® Plus R821 Cloth Disc
Norzon® Plus F826 Fibre
Norzon®Plus R821 Speed-Lok TR Cloth
P-graded sharp silicon carbide has excellent cutting and non-loading properties
Premium abrasive and aluminum oxide blend for aggressive cut and longer life than competitive aluminum oxide discs
Premium P-graded, heat treated, toughened aluminum oxide abrasive delivers superior life, fast cut rate, consistent finish
Premium, P-graded, heat-treated aluminum oxide abrasive for consistent surface finish, exceptional performance on all surfaces and coatings
Tufbak® Durite® T461

<< Prev Next >>