Norton Abrasives Norton BlueFire R884 Flap Disc Type 27 66254461221

Description
The proprietary new zirconia alumina grain shape and chemistry in BlueFire flap discs improve life and cut rate by 15% over existing zirconia alumina discs. Broad utility; from light- to heavy-pressure applications, on a wide range of materials: carbon steels, welds, alloys, and soft metals. Available in various sizes with 5/8"-11 hub or with 7/8" center hole. Type 27 FLAT: New! Quick trim, flexible blue plastic backing plate Type 29 CONICAL: Durable fiberglass back Type 29 CONICAL: Durable fiberglass back in a convenient retail pack Typical Applications / Markets • Stock Removal • Edge Chamfering • Weld Blending • Deburring/Deflashing • Cleaning/Finishing Features & Benefits UPGRADED! Proprietary new grain shape and chemistry provide 15+% longer life and faster cut rate than existing zirconia alumina products Polyester flaps improve durability Durable, yet lightweight fiberglass back discs are high strength, lightweight, and absorb vibration NEW easily trimmable flexible plastic back discs are conformable , and use less pressure at peak performance Semi-open coat minimizes loading on soft metals (aluminum, brass, and bronze) and wood, as well as stainless steel and carbon steel NEW! available in retail packs (as well as original sturdy cartons) that are ideal for walk-in business displays and small jobs
Request a Quote
Description
The proprietary new zirconia alumina grain shape and chemistry in BlueFire flap discs improve life and cut rate by 15% over existing zirconia alumina discs. Broad utility; from light- to heavy-pressure applications, on a wide range of materials: carbon steels, welds, alloys, and soft metals. Available in various sizes with 5/8"-11 hub or with 7/8" center hole. Type 27 FLAT: New! Quick trim, flexible blue plastic backing plate Type 29 CONICAL: Durable fiberglass back Type 29 CONICAL: Durable fiberglass back in a convenient retail pack Typical Applications / Markets • Stock Removal • Edge Chamfering • Weld Blending • Deburring/Deflashing • Cleaning/Finishing Features & Benefits UPGRADED! Proprietary new grain shape and chemistry provide 15+% longer life and faster cut rate than existing zirconia alumina products Polyester flaps improve durability Durable, yet lightweight fiberglass back discs are high strength, lightweight, and absorb vibration NEW easily trimmable flexible plastic back discs are conformable , and use less pressure at peak performance Semi-open coat minimizes loading on soft metals (aluminum, brass, and bronze) and wood, as well as stainless steel and carbon steel NEW! available in retail packs (as well as original sturdy cartons) that are ideal for walk-in business displays and small jobs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton BlueFire R884 Flap Disc Type 27 - 66254461221 - Norton Abrasives
Worcester, MA, USA
Norton BlueFire R884 Flap Disc Type 27
66254461221
Norton BlueFire R884 Flap Disc Type 27 66254461221
The proprietary new zirconia alumina grain shape and chemistry in BlueFire flap discs improve life and cut rate by 15% over existing zirconia alumina discs. Broad utility; from light- to heavy-pressure applications, on a wide range of materials: carbon steels, welds, alloys, and soft metals. Available in various sizes with 5/8"-11 hub or with 7/8" center hole. Type 27 FLAT: New! Quick trim, flexible blue plastic backing plate Type 29 CONICAL: Durable fiberglass back Type 29 CONICAL: Durable fiberglass back in a convenient retail pack Typical Applications / Markets • Stock Removal • Edge Chamfering • Weld Blending • Deburring/Deflashing • Cleaning/Finishing Features & Benefits UPGRADED! Proprietary new grain shape and chemistry provide 15+% longer life and faster cut rate than existing zirconia alumina products Polyester flaps improve durability Durable, yet lightweight fiberglass back discs are high strength, lightweight, and absorb vibration NEW easily trimmable flexible plastic back discs are conformable , and use less pressure at peak performance Semi-open coat minimizes loading on soft metals (aluminum, brass, and bronze) and wood, as well as stainless steel and carbon steel NEW! available in retail packs (as well as original sturdy cartons) that are ideal for walk-in business displays and small jobs

The proprietary new zirconia alumina grain shape and chemistry in BlueFire flap discs improve life and cut rate by 15% over existing zirconia alumina discs. Broad utility; from light- to heavy-pressure applications, on a wide range of materials: carbon steels, welds, alloys, and soft metals.

Available in various sizes with 5/8"-11 hub or with 7/8" center hole.

  • Type 27 FLAT: New! Quick trim, flexible blue plastic backing plate
  • Type 29 CONICAL: Durable fiberglass back
  • Type 29 CONICAL: Durable fiberglass back in a convenient retail pack

Typical Applications / Markets

• Stock Removal
• Edge Chamfering
• Weld Blending
• Deburring/Deflashing
• Cleaning/Finishing

Features & Benefits

  • UPGRADED! Proprietary new grain shape and chemistry provide 15+% longer life and faster cut rate than existing zirconia alumina products
  • Polyester flaps improve durability
  • Durable, yet lightweight fiberglass back discs are high strength, lightweight, and absorb vibration
  • NEW easily trimmable flexible plastic back discs are conformable , and use less pressure at peak performance
  • Semi-open coat minimizes loading on soft metals (aluminum, brass, and bronze) and wood, as well as stainless steel and carbon steel
  • NEW! available in retail packs (as well as original sturdy cartons) that are ideal for walk-in business displays and small jobs
Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Abrasive Discs
Product Number 66254461221
Product Name Norton BlueFire R884 Flap Disc Type 27
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
Features Closed
Outer / OD 7.00 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit ShurStik AO Coarse Cloth PSA Disc - 08834172019 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting PSA or Adhesive
View Details
Merit fx AO Coarse TS (Type II) Quick-Change Cloth Disc - 08834168438 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Merit Surface Prep Medium Surface Conditioning Disc - 05539562626 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting HookLoop
View Details
Merit Surface Prep Extra Course Surface Conditioning Disc - 08834167644 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting HookLoop
View Details