Norton Abrasives Datasheets for Abrasive Discs
Abrasive discs consist of abrasive grain adhered onto the surface of a cloth, film, paper, non-woven or other backing. They are used for metal removal, surface finishing, sanding, etc.
Abrasive Discs: Learn more
| Product Name | Notes |
|---|---|
| 100% ceramic alumina micro-fracturing grain constantly exposes sharper grain edges to provide fastest cut rate and longest life over competitive blended/low-ratio ceramic alumina discs | |
| 100% sharp silicon carbide grain bonded to a durable polyester screen backing provides increased durability and life | |
| 100% silicon carbide abrasive for quality cut on all phases of a small job | |
| 100% silicon carbide abrasive on both sides for twice the life, quick switch, no PSA contamination, and increased tear resistance | |
| Choose Norton SG Blaze F980 fiber discs for greatest productivity and lowest total disc cost. Norton fiber discs feature a full resin bond system with heavy-duty fiber backing for increased... | |
| CORA® KJ370 PSA Cloth Disc | |
| Durable, self-sharpening zirconia alumina grain and Multi-Air vacuum design remove material consistently throughout the life of the disc while maximizing dust extraction for a cleaner, contaminant-free workpiece and environment | |
| Next generation, self-sharpening zirconia alumina abrasive delivers fast cut rate and outlasts conventional zirconia discs 2 to 1 | |
| No-Fil® Adalox®A290 Paper Disc | |
| No-Fil® Norton SG A975 Paper | |
| NORTON SG BLAZE Speed-Look TR | |
| NORTON SG BLAZE Speed-Look TS | |
| Norton SG® H920 Paper | |
| Norton Vortex: Reduce cycle times by 50+%. Skip 2 to 5 steps in technical blending operations. Features New resin system, aerospace-tailored Proprietary new coating method Extended form holding Improved hook... | |
| Norton/Merit: Up to 35% reduction in process time on light deburring and blending operations. Features New resin system, aerospace-tailored Proprietary new coating method Extended form holding Improved hook and loop... | |
| Our 100% ceramic grain constantly exposes sharper edges to deliver highest productivity at lowest overall costs vs. competitive lower-ratio ceramic discs | |
| P-graded premium aluminum oxide abrasive produces a quick, cool cut and a more consistent surface finish | |
| P-graded seeded-gel ceramic alumina abrasive for fastest cut rate and longest life of any paper disc | |
| Premium abrasive and aluminum oxide blend for aggressive cut and longer life than competitive aluminum oxide discs | |
| Premium aluminum oxide blend for aggressive cut and longer life than competitive aluminum oxide discs | |
| Silicon carbide abrasive grain is sharper than other abrasives which allows it to impart finer finishes |
| << Prev | Next >> |