Norton Abrasives Datasheets for Abrasive Discs
Abrasive discs consist of abrasive grain adhered onto the surface of a cloth, film, paper, non-woven or other backing. They are used for metal removal, surface finishing, sanding, etc.
Abrasive Discs: Learn more
| Product Name | Notes |
|---|---|
| Flap Discs - Red Heat R961 The upgraded ceramic flaps alternating with durable zirconia flaps in Red Heat flap discs increase performance by 20% for excellent efficiencies on mild carbon... | |
| 100% ceramic alumina micro-fracturing grain constantly exposes sharper grain edges to provide fastest cut rate and longest life over competitive blended/low-ratio ceramic alumina discs | |
| 100% ceramic alumina micro-fracturing grain constantly exposes sharper grain edges to significantly increase cut rate and life over competitive blended/low-ratio ceramic alumina discs | |
| 100% patented ceramic alumina grain on a screen back combines the longest life with the most consistent cut and finish over the life of the screen | |
| 100% silicon carbide abrasive for quality cut easily blends scratches from edger and drum sanders | |
| 100% silicon carbide abrasive for quality cut on all phases of a small job | |
| 100% silicon carbide grain cuts easily, to blend scratches from edger and drum sanders | |
| 100%, exceptionally sharp, fastest cutting, ceramic alumina grain delivers the cleanest scratch pattern and smoothest finishes in the industry | |
| 30%+ life vs. competitive aluminum oxide products. With their economical initial price and versatility, Neon products are ideal choice for shops with numerous requirements - from roughing to finishing. A... | |
| Adalox® A270 Paper Disc | |
| Bear-Tex® High Strength Disc | |
| Bear-Tex® Rapid Strip™ Disc | |
| Bear-Tex® Surface Blending Disc | |
| Blaze ceramic grain cuts 2X plus faster than competitive discs; leaves a thoroughly cleaned surface, ensuring excellent adhesion in subsequent processes such as coating, painting and soldering | |
| Choose Norton SG Blaze F980 fiber discs for greatest productivity and lowest total disc cost. Norton fiber discs feature a full resin bond system with heavy-duty fiber backing for increased... | |
| FDD2SL60 Diamond Electroplated TR Disc | |
| For the greatest productivity and lowest total cost, choose Norton SG Blaze Cloth PSA Discs for greater durability and longest life on tough applications. The above Norton SG BLAZE PLUS... | |
| High-performance zirconia alumina abrasive blend provides 15% faster cut and longer life with less power draw than conventional zirconia discs | |
| Metalite® R228 Speed-Lok TR Cloth | |
| Next-generation, self-sharpening zirconia alumina abrasive provides 2-3 times the life of aluminum oxide discs, longer life versus original zirconia alumina discs, improved cut rate, and minimal heat | |
| Next-generation, self-sharpening zirconia alumina abrasive provides 2-3 times the life of aluminum oxide discs | |
| No-Fil® A275 Paper Disc | |
| No-Fil® A275 PSA Paper Disc | |
| No-Fil® Adalox®A290 Paper Disc | |
| Norton SG Blaze Flexible Speed-Lok TR | |
| Norton SG Blaze Flexible Speed-Lok TS | |
| Norton SG Blaze Speed-Lok TR | |
| Norton SG Blaze Speed-Lok TS | |
| NORTON SG BLAZE Speed-Look TR | |
| NORTON SG BLAZE Speed-Look TS | |
| Norton®SG R981 Speed-Lok TR Cloth | |
| Norton® Speed-Lok TR Disc Cloth | |
| Norton/Merit: Up to 35% reduction in process time on light deburring and blending operations. Features New resin system, aerospace-tailored Proprietary new coating method Extended form holding Improved hook and loop... | |
| Norzon® Plus H822 Paper | |
| Norzon® Plus R821 Cloth Disc | |
| Norzon® Plus F826 Fibre | |
| Norzon® Plus H875 PSA | |
| Norzon® Plus H875 Vacuum | |
| Norzon® Plus PSA H875 Non-PSA | |
| Norzon® Plus PSA H875 Vacuum | |
| Norzon®Plus R821 Speed-Lok TR Cloth | |
| Our 100% ceramic grain constantly exposes sharper edges to deliver highest productivity at lowest overall costs vs. competitive lower-ratio ceramic discs | |
| P-graded premium aluminum oxide abrasive produces a quick, cool cut and a more consistent surface finish | |
| P-graded seeded-gel ceramic alumina abrasive for fastest cut rate and longest life of any paper disc | |
| P-graded sharp silicon carbide has excellent cutting and non-loading properties | |
| Premium aluminum oxide abrasive gives an excellent initial cut rate | |
| Premium, versatile, self-sharpening zirconia plus grain provides aggressive cut and up to 30% longer life vs. competitive zirconia discs | |
| Sharp and hard, P-graded, silicon carbide abrasive easily penetrates the hardest material and veneers to create finer finishes where finish is critical | |
| Sharp, P-graded, heat-treated premium aluminum oxide grain ensures faster, yet cooler, cut for a longer life | |
| The better choice for gel coats, hard composite substrates, abrasion-resistant coatings, and woodworking applications. Features • P-graded, silicon carbide abrasive • Water-based stearate, non-pigmented, • Fiber-reinforced, latex paper backing Benefits... | |
| These discs combine the durability and aggressiveness of a unique diamond abrasive face pattern with a flexible backing, to significantly increase life and lower costs versus standard coated and diamond... | |
| Tufbak® Durite® T461 | |
| Unique, durable diamond abrasive pattern increases life and lowers costs versus standard coated and diamond discs | |
| Versatile, general-purpose aluminum oxide grain; good choice when initial price point is primary purchasing consideration |
| << Prev | Next >> |