Versatile, multi-purpose aluminum oxide abrasive provides consistent performance on numerous materials and small jobs
| Norton Abrasives | |
|---|---|
| Product Category | Abrasive Discs |
| Product Number | 07660768189 |
| Product Name | Norton Metal AO Coarse Grit Fiber Disc |
| Disc / Backing Type | Fibre |
| Applications & Materials Abraded | Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking |
| Mounting | Bore or Center Mount |
| Features | Closed |