Dependable aluminum oxide cloth disc created for aerospace manufacturing hand polishing applications
| Norton Abrasives | |
|---|---|
| Product Category | Abrasive Discs |
| Product Number | 08834164354 |
| Product Name | Merit FlexEdge AO Coarse TP (Type I) Quick-Change Cloth Disc |
| Disc / Backing Type | Cloth |
| Applications & Materials Abraded | Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding |
| Mounting | QuickChange |
| Outer / OD | 3.00 inch (76.2 mm) |