Norton Abrasives Datasheets for Abrasive Discs

Abrasive discs consist of abrasive grain adhered onto the surface of a cloth, film, paper, non-woven or other backing. They are used for metal removal, surface finishing, sanding, etc.
Abrasive Discs: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
100% ceramic alumina micro-fracturing grain constantly exposes sharper grain edges to provide fastest cut rate and longest life over competitive blended/low-ratio ceramic alumina discs
100% ceramic alumina micro-fracturing grain constantly exposes sharper grain edges to significantly increase cut rate and life over competitive blended/low-ratio ceramic alumina discs
Choose Norton SG Blaze F980 fiber discs for greatest productivity and lowest total disc cost. Norton fiber discs feature a full resin bond system with heavy-duty fiber backing for increased...
CORA® KJ370 PSA Cloth Disc
Durable zirconia alumina abrasive ensures good performance on all metals
Durable, self-sharpening zirconia alumina grain and Multi-Air Cyclonic, spiral-hole vacuum design remove material consistently throughout the life of the disc while maximizing dust extraction for a cleaner, contaminant-free workpiece and...
High-performance zirconia alumina abrasive blend provides 15% faster cut and longer life with less power draw than conventional zirconia discs
Merit® A/O Fibre
Merit® ZA Fibre
Next generation, self-sharpening zirconia alumina abrasive delivers fast cut rate and outlasts conventional zirconia discs 2 to 1
Norton SG Blaze F98No Fiber Disc
Norton Vortex: Reduce cycle times by 50+%. Skip 2 to 5 steps in technical blending operations. Features New resin system, aerospace-tailored Proprietary new coating method Extended form holding Improved hook...
Norton/Merit: Up to 35% reduction in process time on light deburring and blending operations. Features New resin system, aerospace-tailored Proprietary new coating method Extended form holding Improved hook and loop...
P-graded premium aluminum oxide abrasive produces a quick, cool cut and a more consistent surface finish
P-graded, sharp light-brown, aluminum oxide abrasive delivers fast cut rate, extended life, and consistent finish
Premium abrasive and aluminum oxide blend for aggressive cut and longer life than competitive aluminum oxide discs
Premium aluminum oxide blend for aggressive cut and longer life than competitive aluminum oxide discs
Quality ceramic alumina abrasive for faster, cooler cutting
Versatile aluminum oxide abrasive for aggressive cut and longer life than competitive aluminum oxide discs
Versatile, multi-purpose aluminum oxide abrasive provides consistent performance on numerous materials and small jobs

<< Prev Next >>