Self-sharpening, zirconia alumina abrasive with grinding aid provides cooler cut, and longer life on hard-to-grind materials
| Norton Abrasives | |
|---|---|
| Product Category | Abrasive Discs |
| Product Number | 08834167075 |
| Product Name | Merit Zirc Plus ZA Coarse TS (Type II) Quick-Change Cloth Disc |
| Disc / Backing Type | Cloth |
| Applications & Materials Abraded | Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding |
| Mounting | QuickChange |
| Outer / OD | 3.00 inch (76.2 mm) |