Norton Abrasives Norton SG Blaze F980 Fiber Discs 66254425333

Description
Choose Norton SG Blaze F980 fiber discs for greatest productivity and lowest total disc cost. Norton fiber discs feature a full resin bond system with heavy-duty fiber backing for increased strength, durability and tear resistance.Fiber discs are used on right angle grinders. Ultimate performing, next-generation SG ceramic grain cuts coolest, with a significantly faster cut rate Longest life on alloy metals and stainless steel Self-lubricating, advanced supersize treatment provides better finish and part integrity Heavier fiber backing for greater durability and longest life on tough applications
Request a Quote
Description
Choose Norton SG Blaze F980 fiber discs for greatest productivity and lowest total disc cost. Norton fiber discs feature a full resin bond system with heavy-duty fiber backing for increased strength, durability and tear resistance.Fiber discs are used on right angle grinders. Ultimate performing, next-generation SG ceramic grain cuts coolest, with a significantly faster cut rate Longest life on alloy metals and stainless steel Self-lubricating, advanced supersize treatment provides better finish and part integrity Heavier fiber backing for greater durability and longest life on tough applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton SG Blaze F980 Fiber Discs - 66254425333 - Norton Abrasives
Worcester, MA, USA
Norton SG Blaze F980 Fiber Discs
66254425333
Norton SG Blaze F980 Fiber Discs 66254425333
Choose Norton SG Blaze F980 fiber discs for greatest productivity and lowest total disc cost. Norton fiber discs feature a full resin bond system with heavy-duty fiber backing for increased strength, durability and tear resistance.Fiber discs are used on right angle grinders. Ultimate performing, next-generation SG ceramic grain cuts coolest, with a significantly faster cut rate Longest life on alloy metals and stainless steel Self-lubricating, advanced supersize treatment provides better finish and part integrity Heavier fiber backing for greater durability and longest life on tough applications

Choose Norton SG Blaze F980 fiber discs for greatest productivity and lowest total disc cost. Norton fiber discs feature a full resin bond system with heavy-duty fiber backing for increased strength, durability and tear resistance.Fiber discs are used on right angle grinders.

  • Ultimate performing, next-generation SG ceramic grain cuts coolest, with a significantly faster cut rate
  • Longest life on alloy metals and stainless steel
  • Self-lubricating, advanced supersize treatment provides better finish and part integrity
  • Heavier fiber backing for greater durability and longest life on tough applications
Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Abrasive Discs
Product Number 66254425333
Product Name Norton SG Blaze F980 Fiber Discs
Disc / Backing Type Fibre
Applications & Materials Abraded Automotive; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
Features Anti-loading or Lubricated; Supersize; Closed
Outer / OD 5.00 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit SC Coarse TS (Type II) Quick-Change Cloth Disc - 08834165254 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Merit Surface Prep Course Surface Conditioning Disc - 08834166474 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting QuickChange
View Details
Norton AO Coarse Fiber Disc - 66254400701 - Norton Abrasives
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Outer / OD 7.00 inch (178 mm)
View Details
Merit AO Medium TR (Type III) Quick-Change Cloth Disc - 08834164509 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking; MRO / Welding
Mounting QuickChange
View Details