Custom Made Boxes, Inc. 12 1/2" x 9 1/2" x 1" White- Gusseted Flat Mailers RM2G

Description
Strong chipboard mailers protect photos and documents during shipping. Manufactured from .020 white chipboard. Light-weight to save on postage. No additional stiffeners needed. Gusset expands to hold items up to 1" wide. Peel and seal closure. Pull tab tear strip for easy opening. Sold in case quantities.
Description
Strong chipboard mailers protect photos and documents during shipping. Manufactured from .020 white chipboard. Light-weight to save on postage. No additional stiffeners needed. Gusset expands to hold items up to 1" wide. Peel and seal closure. Pull tab tear strip for easy opening. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
12 1/2
Des Moines, IA, USA
12 1/2" x 9 1/2" x 1" White- Gusseted Flat Mailers
RM2G
12 1/2" x 9 1/2" x 1" White- Gusseted Flat Mailers RM2G
Strong chipboard mailers protect photos and documents during shipping. Manufactured from .020 white chipboard. Light-weight to save on postage. No additional stiffeners needed. Gusset expands to hold items up to 1" wide. Peel and seal closure. Pull tab tear strip for easy opening. Sold in case quantities.

Strong chipboard mailers protect photos and documents during shipping.

  • Manufactured from .020 white chipboard.
  • Light-weight to save on postage.
  • No additional stiffeners needed.
  • Gusset expands to hold items up to 1" wide.
  • Peel and seal closure.
  • Pull tab tear strip for easy opening.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number RM2G
Product Name 12 1/2" x 9 1/2" x 1" White- Gusseted Flat Mailers
Container Type Mailer
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1908437 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 17.91 inch (455 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details