Custom Made Boxes, Inc. 11 1/8" x 8 3/4" x 2"- DVD Literature Mailer Kit DLM1182

Description
Send both DVD and literature in one package. Insert holds DVD safely in place. Strong 200#/ECT-32-B oyster white construction. No tape or glue needed for assembly. Dimensions: 11 1/8" x 8 3/4" x 2". Space for 1" of literature.
Description
Send both DVD and literature in one package. Insert holds DVD safely in place. Strong 200#/ECT-32-B oyster white construction. No tape or glue needed for assembly. Dimensions: 11 1/8" x 8 3/4" x 2". Space for 1" of literature.

Suppliers

Company
Product
Description
Supplier Links
11 1/8
Des Moines, IA, USA
11 1/8" x 8 3/4" x 2"- DVD Literature Mailer Kit
DLM1182
11 1/8" x 8 3/4" x 2"- DVD Literature Mailer Kit DLM1182
Send both DVD and literature in one package. Insert holds DVD safely in place. Strong 200#/ECT-32-B oyster white construction. No tape or glue needed for assembly. Dimensions: 11 1/8" x 8 3/4" x 2". Space for 1" of literature.

Send both DVD and literature in one package.

  • Insert holds DVD safely in place.
  • Strong 200#/ECT-32-B oyster white construction.
  • No tape or glue needed for assembly.
  • Dimensions: 11 1/8" x 8 3/4" x 2".
  • Space for 1" of literature.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number DLM1182
Product Name 11 1/8" x 8 3/4" x 2"- DVD Literature Mailer Kit
Container Type Envelope; Mailer
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details