Custom Made Boxes, Inc. 10" x 7 3/4" x 1" White- Gusseted Flat Mailers RM1G

Description
Strong chipboard mailers protect photos and documents during shipping. Manufactured from .020 white chipboard. Light-weight to save on postage. No additional stiffeners needed. Gusset expands to hold items up to 1" wide. Peel and seal closure. Pull tab tear strip for easy opening. Sold in case quantities.
Description
Strong chipboard mailers protect photos and documents during shipping. Manufactured from .020 white chipboard. Light-weight to save on postage. No additional stiffeners needed. Gusset expands to hold items up to 1" wide. Peel and seal closure. Pull tab tear strip for easy opening. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
10
Des Moines, IA, USA
10" x 7 3/4" x 1" White- Gusseted Flat Mailers
RM1G
10" x 7 3/4" x 1" White- Gusseted Flat Mailers RM1G
Strong chipboard mailers protect photos and documents during shipping. Manufactured from .020 white chipboard. Light-weight to save on postage. No additional stiffeners needed. Gusset expands to hold items up to 1" wide. Peel and seal closure. Pull tab tear strip for easy opening. Sold in case quantities.

Strong chipboard mailers protect photos and documents during shipping.

  • Manufactured from .020 white chipboard.
  • Light-weight to save on postage.
  • No additional stiffeners needed.
  • Gusset expands to hold items up to 1" wide.
  • Peel and seal closure.
  • Pull tab tear strip for easy opening.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number RM1G
Product Name 10" x 7 3/4" x 1" White- Gusseted Flat Mailers
Container Type Mailer
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details