Custom Made Boxes, Inc. 11 1/8" x 8 5/8" x 2" White- Easy-Fold Mailers M1BK

Description
Great for mailing books, catalogs and framed pictures. Scored at multiple depths for flexibility. Quickly package items. No carton set up. Simply place product in the center, fold in the sides at your desired depth and seal with tape. Attractive 200#/ECT-32-B white corrugated construction makes a quality impression. Shipped flat and sold in bundle quantities.
Description
Great for mailing books, catalogs and framed pictures. Scored at multiple depths for flexibility. Quickly package items. No carton set up. Simply place product in the center, fold in the sides at your desired depth and seal with tape. Attractive 200#/ECT-32-B white corrugated construction makes a quality impression. Shipped flat and sold in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
11 1/8
Des Moines, IA, USA
11 1/8" x 8 5/8" x 2" White- Easy-Fold Mailers
M1BK
11 1/8" x 8 5/8" x 2" White- Easy-Fold Mailers M1BK
Great for mailing books, catalogs and framed pictures. Scored at multiple depths for flexibility. Quickly package items. No carton set up. Simply place product in the center, fold in the sides at your desired depth and seal with tape. Attractive 200#/ECT-32-B white corrugated construction makes a quality impression. Shipped flat and sold in bundle quantities.

Great for mailing books, catalogs and framed pictures.

  • Scored at multiple depths for flexibility.
  • Quickly package items. No carton set up.
  • Simply place product in the center, fold in the sides at your desired depth and seal with tape.
  • Attractive 200#/ECT-32-B white corrugated construction makes a quality impression.
  • Shipped flat and sold in bundle quantities.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number M1BK
Product Name 11 1/8" x 8 5/8" x 2" White- Easy-Fold Mailers
Container Type Mailer; Box
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details
Storage Boxes - 625756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Height 5.12 inch (130 mm)
Length 23.62 inch (600 mm)
View Details