Custom Made Boxes, Inc. 22" x 27" Kraft- Flat Mailers RM27

Description
Strong chipboard mailers protect photos and documents during shipping. Manufactured from .036 kraft chipboard. Light-weight to save on postage. No additional stiffeners needed. Tab lock closure. Sold in case quantities.
Description
Strong chipboard mailers protect photos and documents during shipping. Manufactured from .036 kraft chipboard. Light-weight to save on postage. No additional stiffeners needed. Tab lock closure. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
22
Des Moines, IA, USA
22" x 27" Kraft- Flat Mailers
RM27
22" x 27" Kraft- Flat Mailers RM27
Strong chipboard mailers protect photos and documents during shipping. Manufactured from .036 kraft chipboard. Light-weight to save on postage. No additional stiffeners needed. Tab lock closure. Sold in case quantities.

Strong chipboard mailers protect photos and documents during shipping.

  • Manufactured from .036 kraft chipboard.
  • Light-weight to save on postage.
  • No additional stiffeners needed.
  • Tab lock closure.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number RM27
Product Name 22" x 27" Kraft- Flat Mailers
Container Type Mailer
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1959127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Height 2.76 inch (70 mm)
Length 4.33 inch (110 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details