Custom Made Boxes, Inc. 13" x 16" x 2"- Expansion Poly Mailers EPM13162

Description
Strong polyolefin mailers protect products from moisture during shipping. Feature gusseted sides to allow for thicker items such as binders, books and catalogs. Mailers are puncture and tear resistant. High strength seams will keep contents intact even if over packed. The outer surface of the mailer is white and the inner lining is silver. Close with peel and seal lip. Sold in case quantities.
Description
Strong polyolefin mailers protect products from moisture during shipping. Feature gusseted sides to allow for thicker items such as binders, books and catalogs. Mailers are puncture and tear resistant. High strength seams will keep contents intact even if over packed. The outer surface of the mailer is white and the inner lining is silver. Close with peel and seal lip. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
13
Des Moines, IA, USA
13" x 16" x 2"- Expansion Poly Mailers
EPM13162
13" x 16" x 2"- Expansion Poly Mailers EPM13162
Strong polyolefin mailers protect products from moisture during shipping. Feature gusseted sides to allow for thicker items such as binders, books and catalogs. Mailers are puncture and tear resistant. High strength seams will keep contents intact even if over packed. The outer surface of the mailer is white and the inner lining is silver. Close with peel and seal lip. Sold in case quantities.

Strong polyolefin mailers protect products from moisture during shipping.

  • Feature gusseted sides to allow for thicker items such as binders, books and catalogs.
  • Mailers are puncture and tear resistant.
  • High strength seams will keep contents intact even if over packed.
  • The outer surface of the mailer is white and the inner lining is silver.
  • Close with peel and seal lip.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number EPM13162
Product Name 13" x 16" x 2"- Expansion Poly Mailers
Container Type Mailer
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1786395 - RS Components, Ltd.
Specs
Features Shielded; ESD
Height 10 inch (254 mm)
Length 10 inch (254 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details