Custom Made Boxes, Inc. 8" x 5" x 4"- Corrugated Mailers M854

Description
Corrugated Mailers are super strong yet light-weight to save on postage. Perfect for shipping small, light-weight fragile items. Corrugated Mailers are manufactured from 200#/ECT-32-B oyster white corrugated. Crush resistant mailer folds to provide double walls of protection on front and sides. Unique "Wave-Rule" edge virtually eliminates paper cuts. These one piece mailers fold together in seconds. No tape, glue or staples needed. All ship and store flat to save space.
Description
Corrugated Mailers are super strong yet light-weight to save on postage. Perfect for shipping small, light-weight fragile items. Corrugated Mailers are manufactured from 200#/ECT-32-B oyster white corrugated. Crush resistant mailer folds to provide double walls of protection on front and sides. Unique "Wave-Rule" edge virtually eliminates paper cuts. These one piece mailers fold together in seconds. No tape, glue or staples needed. All ship and store flat to save space.

Suppliers

Company
Product
Description
Supplier Links
8
Des Moines, IA, USA
8" x 5" x 4"- Corrugated Mailers
M854
8" x 5" x 4"- Corrugated Mailers M854
Corrugated Mailers are super strong yet light-weight to save on postage. Perfect for shipping small, light-weight fragile items. Corrugated Mailers are manufactured from 200#/ECT-32-B oyster white corrugated. Crush resistant mailer folds to provide double walls of protection on front and sides. Unique "Wave-Rule" edge virtually eliminates paper cuts. These one piece mailers fold together in seconds. No tape, glue or staples needed. All ship and store flat to save space.

Corrugated Mailers are super strong yet light-weight to save on postage.

  • Perfect for shipping small, light-weight fragile items.
  • Corrugated Mailers are manufactured from 200#/ECT-32-B oyster white corrugated.
  • Crush resistant mailer folds to provide double walls of protection on front and sides.
  • Unique "Wave-Rule" edge virtually eliminates paper cuts.
  • These one piece mailers fold together in seconds.
  • No tape, glue or staples needed.
  • All ship and store flat to save space.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number M854
Product Name 8" x 5" x 4"- Corrugated Mailers
Container Type Mailer; Box
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Storage Boxes - 218583 - RS Components, Ltd.
Specs
Container Type Box
Material 100% Pure Kraft
Features ESD
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details