Custom Made Boxes, Inc. 10" x 10" x 9"-10" Ballot Box MBALLOT

Description
Great for collecting votes, raffle entries or suggestions. One-piece carton folds together in seconds without tape or glue. Manufactured from 200#/ECT-32 B flute corrugated. Shipped flat and sold in bundle quantities. Header card available separately (MBALHEADER).
Description
Great for collecting votes, raffle entries or suggestions. One-piece carton folds together in seconds without tape or glue. Manufactured from 200#/ECT-32 B flute corrugated. Shipped flat and sold in bundle quantities. Header card available separately (MBALHEADER).

Suppliers

Company
Product
Description
Supplier Links
10
Des Moines, IA, USA
10" x 10" x 9"-10" Ballot Box
MBALLOT
10" x 10" x 9"-10" Ballot Box MBALLOT
Great for collecting votes, raffle entries or suggestions. One-piece carton folds together in seconds without tape or glue. Manufactured from 200#/ECT-32 B flute corrugated. Shipped flat and sold in bundle quantities. Header card available separately (MBALHEADER).

Great for collecting votes, raffle entries or suggestions.

  • One-piece carton folds together in seconds without tape or glue.
  • Manufactured from 200#/ECT-32 B flute corrugated.
  • Shipped flat and sold in bundle quantities.
  • Header card available separately (MBALHEADER).
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number MBALLOT
Product Name 10" x 10" x 9"-10" Ballot Box
Application Shipping
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1229158 - RS Components, Ltd.
Specs
Container Type Bag
Features Shielded; ESD
Height 4.92 inch (125 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details