Custom Made Boxes, Inc. 17 1/4" x 11 1/4" x 2" Kraft- Easy-Fold Mailers M17112BFK

Description
Economical kraft construction helps reduce mailing costs. These one-piece mailers have scores at multiple depths to ensure the proper fit for your products. Simply place product in the center, fold in the sides at your desired depth and seal with tape. Economical 200#/ECT-32-B kraft corrugated construction. Shipped flat and sold in bundle quantities.
Description
Economical kraft construction helps reduce mailing costs. These one-piece mailers have scores at multiple depths to ensure the proper fit for your products. Simply place product in the center, fold in the sides at your desired depth and seal with tape. Economical 200#/ECT-32-B kraft corrugated construction. Shipped flat and sold in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
17 1/4
Des Moines, IA, USA
17 1/4" x 11 1/4" x 2" Kraft- Easy-Fold Mailers
M17112BFK
17 1/4" x 11 1/4" x 2" Kraft- Easy-Fold Mailers M17112BFK
Economical kraft construction helps reduce mailing costs. These one-piece mailers have scores at multiple depths to ensure the proper fit for your products. Simply place product in the center, fold in the sides at your desired depth and seal with tape. Economical 200#/ECT-32-B kraft corrugated construction. Shipped flat and sold in bundle quantities.

Economical kraft construction helps reduce mailing costs.

  • These one-piece mailers have scores at multiple depths to ensure the proper fit for your products.
  • Simply place product in the center, fold in the sides at your desired depth and seal with tape.
  • Economical 200#/ECT-32-B kraft corrugated construction.
  • Shipped flat and sold in bundle quantities.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number M17112BFK
Product Name 17 1/4" x 11 1/4" x 2" Kraft- Easy-Fold Mailers
Container Type Mailer; Box
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details
Packaging for 3 Hand Tap Set - 3-7/32 X 3/8 (82 mm x 10 mm) TAP SET BOX, PP - TS3P100 - MOCAP LLC
Specs
Container Type Box
Height 0.4961 inch (12.6 mm)
Length 3.38 inch (85.8 mm)
View Details