The PD2000X allows for quick and precise positioning to stop the heaviest loads. The double Auto-brake, located directly on the moving carrier, consists of two pneumatic clamp cylinders for maximum braking force. With its pneumatic retract and gauge arm lift, the PD2000X is designed for high productivity steel applications. The massive gauge arm comes standard with integrated stroke stop system to slow down and stop the driven conveyor. A/C motor driven conveyor systems allow a full automatic cutting process.
Standard Features
• Precision linear steel guide rails with rack and cable trays
• Easy retrofit to existing or selected conveyors and tables
• Carriage with hardened double ball bearings
• Magnetic linear encoder for direct measuring
• Steel faceplate oversized for multiple piece handling with manual arm lift
• Position controller for single position with manual mode, inch/ metric
conversion and automatic arm retract
• Linear error compensation, 100 points
• Control stand (free standing)
• Pneumatic double Auto-brake system for maximum holding force
• Left or right side mounting
General Specifications
• Travel speed: 12in/sec, others available upon request
• Repeatability: +/- 0.001in (+/- 0.03mm)
• Encoder accuracy: +/- 0.001in/ft (+/- 0.1mm/m)
• Total length: measuring length + 45in
• Brake force: 15,000N with pneumatic brake
STOP Options
• Stop arm with integrated stroke stop system to slow down and stop
driven conveyor system
• Pneumatic arm lift and lower
• Pneumatic retract and shock absorber
• 3,000 line program memory and outputs for full automatic operation
• RS232 interface with TS312 communicate software for PC
Conveyor Options
• See sales associate for more details.
| Hymark/Kentucky Gauge | |
|---|---|
| Product Category | Stock and Strip Feeders |
| Product Number | PD2000X |
| Product Name | Super Heavy Duty Automatic Stop |