Powell Electronics, Inc. Datasheets for Noncontact Infrared Temperature Sensors

Noncontact infrared temperature sensors absorb ambient infrared (IR) radiation given off by a heated surface. They are used in applications where direct temperature measurement is not possible.
Noncontact Infrared Temperature Sensors: Learn more

Page: 1 10 20 30 40 42 43 44 45 46 47 48 49 50 51 52 53 54 60 66
Product Name Notes
BARE THERMOCOUPLE WIRE, EN/TN
BARE THERMOCOUPLE WIRE, KN
BARE THERMOCOUPLE WIRE, KP/EP
BARE THERMOCOUPLE WIRE
BEADED WIRE FOR TK KIT
Fine Diameter Thermocouple Wire
HIGH TEMP Q D T/C PROBE TYPE N INCONEL S
HIGH TEMP SURFACE PROBE
High Temperature Thermocouple Probe with
IEC TYPE J MINI T/C SHX
MATCHED PAIR, SPPL + SP10RH
MATCHED PAIR, SPPL + SP13RH
QUICK DISCONNECT THERMOCOUPLE
SIB-MINI T/C ASSEMBLY
SINGLE T/C W/FLEXIBLE EXT
SINGLE T/C W/RIGID PLUG
SUB MINI AIR PROBE
SUB MINI NEEDLE POINT PROBE
SUB MINI REDUCED TIP PROBE
SUB MINI T/C ASSEMBLY DUAL
SUB MINI T/C ASSEMBLY W/ SHX
SUB MINI T/C ASSEMBLY W/SHX
SUB MINI T/C ASSEMBLY-DUAL
SUB MINI T/C ASSEMBLY
SUB MINI T/C ASSEMBY
SUB-MINI DUAL T/C ASSEMBLY
SUB-MINI T/C ASSEMBLY DUAL
SUB-MINI T/C ASSEMBLY W/SHX
SUB-MINI T/C ASSEMBLY
SUBMINI DUAL TC ASSY 12 LENGTH
SUBMINI DUAL TC ASSY 3 LENGTH
SUBMINI DUAL TC ASSY 48 LENGTH
SUBMINI DUAL TC ASSY 6 LENGTH
SUBMINI DUAL TC ASSY 60 LENGTH
SUBMINI T/C ASSEMBLY
SURFACE, BEADED WIRE PROBE
T/C PROBE TYPE N 1.5MM DIA, L=1200MM
T/C PROBE TYPE N 1.5MM DIA, L=1500MM
T/C PROBE TYPE N 1.5MM DIA, L=1800MM
T/C PROBE TYPE N 1.5MM DIA, L=900MM
T/C Wire: Bare Wire
Thermocouples: Plastic processing T/C's
Thermocouples: Quick Disconnect T/C's
UB-MINI T/C ASSEMBLY W/SHX
UNSHEATHED, FINE DIAMETER WIRE
UNSHEATHED, FINE DIAMETER
UNSHEATHED, PLATINUM WIRE

<< Prev Next >>