Powell Electronics, Inc. Datasheets for Noncontact Infrared Temperature Sensors
Noncontact infrared temperature sensors absorb ambient infrared (IR) radiation given off by a heated surface. They are used in applications where direct temperature measurement is not possible.
Noncontact Infrared Temperature Sensors: Learn more
| Product Name | Notes |
|---|---|
| DUAL ELEMENT PROBE | |
| High Temperature Thermocouple Probe with | |
| IEC TYPE K MINI T/C GREEN CONN | |
| METRIC SUB-MINI T/C ASSEMBLY W /SHX | |
| METRIC SUB-MINI T/C ASSEMBLY W/SHX | |
| MINI T/C | |
| PFA COATED QUICK DISCONNECT | |
| QUICK DISCONNECT T/C | |
| Quick Disconnect Thermocouples with Remo | |
| SUB MIN T/C W/MOLDED CONNECTOR | |
| SUB MINI T/C ASSEMBLY DUAL | |
| SUB MINI T/C ASSEMBLY W/PFA | |
| SUB MINI T/C ASSEMBLY W/SHX | |
| SUB MINI T/C ASSEMBLY, DUAL | |
| SUB MINI T/C ASSEMBLY | |
| SUB MINI T/C ASSEMNLY | |
| SUB MINI TC W/CERAMIC CONN/DUAL ELEMENT | |
| SUB-MINI DUAL T/C ASSEMBLY DUAL | |
| SUB-MINI DUAL T/C ASSEMBLY W/PFA | |
| SUB-MINI DUAL T/C ASSEMBLY | |
| SUB-MINI T/C ASSEMBLY W/SHX DUAL | |
| SUB-MINI T/C ASSEMBLY W/SHX | |
| SUB-MINI T/C ASSEMBLY WITH SHX CONNECTOR | |
| SUB-MINI T/C ASSEMBLY, 120 | |
| SUB-MINI T/C ASSEMBLY | |
| SUB0MINI T/C ASSEMBLY W/SHX | |
| TEMPERATURE PROBE TYP K, INCONEL SHEATH, | |
| Thermocouples: Quick Disconnect T/C's | |
| TYPE K 3MM X 150MM PROBE | |
| TYPE K MINI T/C SHX CONNECTOR | |
| TYPE K MINI T/C W/SHX | |
| TYPE K MINI T/C | |
| TYPE K T/C PROBE. 1MM DIA. 150MM LONG WI | |
| TYPE K T/C PROBE. 1MM DIA. 150MM LONG | |
| TYPE K T/C PROBE. 1MM DIA. 300MM LONG WI |
| << Prev | Next >> |