Powell Electronics, Inc. Datasheets for Noncontact Infrared Temperature Sensors
Noncontact infrared temperature sensors absorb ambient infrared (IR) radiation given off by a heated surface. They are used in applications where direct temperature measurement is not possible.
Noncontact Infrared Temperature Sensors: Learn more
| Product Name | Notes |
|---|---|
| 10000TH 1/4X6 1/2NPT M12LCP | |
| 10K TH 1/4 X 12 NO TRD M12 | |
| 10K TH 1/4 X 19 NO TRD M12 | |
| 10K TH 1/4 X 2 1/4NPT M12 | |
| 10K TH 1/4 X 3 1/4NPT M12 | |
| 10K TH 1/4 X 3.25 NO TRD M12 | |
| 10K TH 1/4 X 4.5 1/2NPT M12 | |
| 10K TH 1/4 X 5 NO TRD M12 | |
| 10K TH 1/4 X 5.25 NO TRD M12 | |
| 10K TH 1/4 X 5.5 1/2NPT M12 | |
| 10K TH 1/4 X 6 1/2NPT M12 | |
| 10K TH 1/4 X 6 NO TRD M12 | |
| 10K TH 1/8 X 3 1/4NPT M12 | |
| 10K TH 1/8 X 3 NO TRD M12 | |
| 10K TH 1/8 X 6 1/2NPT M12 | |
| 10K TH 1/8 X 6 1/4NPT M12 | |
| 10KTH 1/2NPT M12LCP | |
| 10KTH 1/4X3 1/4NPT M12LCP | |
| 10KTH 1/4X6 1/4NPT M12LCP | |
| 10KTH 1/4X6 NO THREAD M12LCP | |
| 10KTH 1/8X6 1/4NPT M12LCP | |
| 2252 TH 1/4 X 1.5 3/8NPT M12 | |
| 2252 TH 1/4 X 2 1/2NPT M12 | |
| 2252 TH 1/4 X 3 1/2NPT M12 | |
| 2252 TH 1/4 X 6 1/2NPT M12 | |
| 2252 TH 1/4 X 6 1/4NPT M12 | |
| 2252 TH 1/4 X 6 3/8NPT M12 | |
| 2252 TH 1/4 X 6 NO THREAD M12 | |
| 2252 TH 1/4 X 9 1/4NPT M12 | |
| 2252 TH 1/8 X 6 NO TRD M12 | |
| 2252 TH 6X150MM M8X1 M12 | |
| 2252 TH 6X150MM NO TRD M12 | |
| 2252 TH 6X350MM G1/2 M12 | |
| 2252TH 1/4X2 1/4NPT M12LCP | |
| 2252TH 1/4X6 1/2NPT M12LCP | |
| 2252TH 1/4X6 1/4NPT M12LCP | |
| 2252TH 1/4X6 3/8NPT M12LCP | |
| 2252TH 1/4X6 NO THREAD M12LCP | |
| 2252TH 1/8X6 1/2NPT M12LCP | |
| 2252TH 1/8X6 1/4NPT M12LCP | |
| 2252TH 1/8X6 3/8NPT M12LCP | |
| 2252TH 1/8X6 NO THREAD M12LCP | |
| 2252TH 6X150MM G14 THD M12LCP | |
| 2252TH 6X150MM M10 THD M12LCP | |
| 2252TH 6X150MM M8 THD M12LCP | |
| 2252TH 6X150MM NO THREAD M12LC | |
| 2252TH 6X250MM G14 THD M12LCP | |
| 2252TH 6X250MM M10 THD M12LCP | |
| 2252TH 6X250MM M8 THD M12LCP | |
| 2252TH 6X250MM NO THREAD M12LC | |
| 2252TH 6X350MM G14 THD M12LCP | |
| 2252TH 6X350MM M8 THD M12LCP | |
| 2252TH 6X350MM NO THREAD M12LC | |
| 3K TH 1/8 X 3 NO TRD M12 | |
| 5K TH 1/4 X 6 1/2NPT M12 | |
| 5K TH 1/8 X 4 1/2NPT M12 | |
| 5KTH 1/4X5 3/8NPT M12LCP | |
| AIR PROBE | |
| Env Monitors: Humidity Handhelds | |
| GEN.PURPOSE THERMISTOR PROBE W/PHONE PLU | |
| GEN.PURPOSE THERMISTOR PROBE | |
| GEN.PURPOSE THERMISTOR PROBES W/PHONE PL | |
| GEN.PURPOSE THERMISTOR PROBES W/PP | |
| GEN.PURPOSE THERMISTOR PROBES | |
| GENERAL PURPOSE PROBE | |
| HANDHELD THERMO-HYGROMETER/DA TA LOGGER | |
| HANDLE PROBE W/RSC & W/CALIB. | |
| IEC INSULATED T/C WIRE | |
| IEC TYPE T QD T/C BROWN CONN | |
| IEC TYPE TQD T/C BROWN CONN | |
| INSULATED T/C WIRE W/SB | |
| INSULATED T/C WIRE | |
| METRIC PROBE | |
| PENETRATION PROBE | |
| PFA COATED WIRE | |
| PFA COVERED FINE GAGE 50'SP | |
| PFA COVERED FINE GAGE | |
| PFA COVERED WIRE | |
| PIPE-PLUG THERMISTOR PROBES | |
| SANITARY THERMISTOR HD M12 3L | |
| SANITARY THERMISTOR HD M12 4L | |
| SANITARY THERMISTOR HD M12 5L | |
| SANITARY THERMISTOR HD M12 6L | |
| SANITARY THERMISTOR HD NB9W 3 | |
| SANITARY THERMISTOR HD NB9W 4 | |
| SANITARY THERMISTOR HD NB9W 5 | |
| SANITARY THERMISTOR HD NB9W 6 | |
| SANITARY THERMISTOR HD/CB 10L | |
| SANITARY THERMISTOR HD/CB 3L | |
| SANITARY THERMISTOR HD/CB 4L | |
| SANITARY THERMISTOR HD/CB 5L | |
| SANITARY THERMISTOR HD/CB 6L | |
| SANITARY THERMISTOR SD M12 3L | |
| SANITARY THERMISTOR SD M12 4L | |
| SANITARY THERMISTOR SD M12 5L | |
| SANITARY THERMISTOR SD M12 6L | |
| SANITARY THERMISTOR SD NB9W 3 | |
| SANITARY THERMISTOR SD NB9W 4 | |
| SANITARY THERMISTOR SD NB9W 5 | |
| SANITARY THERMISTOR SD NB9W 6 | |
| SANITARY THERMISTOR SD/CB 2L | |
| SANITARY THERMISTOR SD/CB 3L | |
| T TYPE THERMOCOUPLE PROBE | |
| T/C ASSEMBLY TJ CC FBGLS | |
| T/C ASSEMBLY TJ W/SMPW | |
| T/C ASSEMBLY W/ TRANS JOINT SB | |
| T/C ASSEMBLY W/ TRANS JOINT | |
| T/C ASSEMBLY W/TRANS JOINT, PDR | |
| T/C ASSEMBLY W/TRANS JOINT, SB | |
| T/C TJ HIGH TEMP SB W/OSTW | |
| T/C Wire: Medium Temp Wire | |
| THERMISTOR PROBE, M12 CONN | |
| THERMISTOR PROBE | |
| Thermistors: Industrial Thermistor Probe | |
| Thermistors: M12 Thermistor Probes | |
| THERMOCOUPLE PROBE IEC | |
| THERMOCOUPLE PROBE | |
| Thermocouples: Hand Held T/C Probes | |
| Thermocouples: TJ Probes T/C's | |
| TJ PROBE SS , W/150MM PROBE METRIC | |
| TJ PROBE, IEC, 12-INCH LEADS, 1.5MM DIA, | |
| UTILITY HANDLE PROBE W/ PP | |
| UTILITY HANDLE PROBE W/RSC NP | |
| UTILITY HANDLE PROBE W/RSC | |
| UTILITY HANDLE PROBE |
| << Prev | Next >> |