Powell Electronics, Inc. Datasheets for Noncontact Infrared Temperature Sensors

Noncontact infrared temperature sensors absorb ambient infrared (IR) radiation given off by a heated surface. They are used in applications where direct temperature measurement is not possible.
Noncontact Infrared Temperature Sensors: Learn more

Page: 1 10 20 30 40 43 44 45 46 47 48 49 50 51 52 53 54 55 60 66
Product Name Notes
0-150F, -20-65C THERMOMETER
100MM LONG TYPE K SURFACE PROBE
12 SURFACE PROBE, 1/4 DIA IEC
12 SURFACE PROBE, 1/4 DIA
12 SURFACE PROBE, RIGHT ANGLE
300MM LONG TYPE K SURFACE PROBE
36 SURFACE PROBE, 1/4 DIA
40 SURFACE PROBE, RIGHT ANGLE
450MM LONG TYPE K SURFACE PROBE
6 SURFACE PROBE, 1/8 DIA
600MM LONG TYPE K SURFACE PROBE
8 SURFACE PROBE, RIGHT ANGLE
BARE THERMOCOUPLE WIRE, JN
BARE THERMOCOUPLE WIRE, JP
BARE THERMOCOUPLE WIRE, KP/EP
BARE THERMOCOUPLE WIRE, NN
BARE THERMOCOUPLE WIRE, NP
BARE THERMOCOUPLE WIRE, TP
BARE THERMOCOUPLE WIRE
CUT TO LENGTH T/C - DUAL
CUT TO LENGTH T/C W/SMPW-M
CUT TO LENGTH T/C
DUAL CUT TO LENGTH T/C
FINE DIAMETER THERMOCOUPLE WIRE, MATCH P
Fine Diameter Thermocouple Wire
HIGH TEMP FOUNDRY PROBE
NICROSIL,BARE T/C WIRE
NISIL,BARE T/C WIRE
PIPE PROBE,1/4 NPT,1/2 NOSE
PIPE PROBE,1/8 NPT,1/2 NOSE
RTD's: RTD Surface Probes
SURFACE CONNECTOR PROBE
SURFACE, GENERAL PURPOSE PROBE
SURFACE, NEEDLE PROBE
T/C Wire: Bare Wire
Temp Sensor Accessories: Welding and Tri
TERMINAL BLOCK PROBE
Thermocouples: Industrial T/C Probes
Thermocouples: T/C Surface Probes
Thermocouples: T/C Wire Sensors
Thermometers: Dial Thermometers
UNSHEATHED, FINE DIAMETER

<< Prev Next >>