Powell Electronics, Inc. Datasheets for Noncontact Infrared Temperature Sensors

Noncontact infrared temperature sensors absorb ambient infrared (IR) radiation given off by a heated surface. They are used in applications where direct temperature measurement is not possible.
Noncontact Infrared Temperature Sensors: Learn more

Page: 1 10 20 30 40 45 46 47 48 49 50 51 52 53 54 55 56 57 60 66
Product Name Notes
DUAL T/C W/FLEXIBLE EXT
DUAL T/C W/RIGID PLUG
Fine Gage, Single Strand, Insulated Ther
IEC INSULATED T/C WIRE
IEC PFA COVERED WIRE PURPLE
IEC TEFLON COVERED WIRE PURPLE
INSULATED T/C WIRE SLE W/SS BRAID
INSULATED T/C WIRE W/ SS BRAID
INSULATED T/C WIRE W/OVERBRAID
INSULATED T/C WIRE W/SB
INSULATED T/C WIRE, SS BRAID
INSULATED T/C WIRE
PFA COATED WIRE
PFA COVERED FINE GAGE 50'SP
PFA COVERED FINE GAGE 50SP
PFA COVERED FINE GAGE
PFA COVERED WIRE
RE-SPOOLED WIRE
RTD's: RTD Elements
SINGLE T/C W/RIGID PLUG- GROUNDED
SINGLE T/C W/RIGID PLUG
T/C Wire: Medium Temp Wire
TEFLON COATED WIRE
TFE Insulated with Fused Tape Thermocoup
TFE TAPE INSULATED T/C WIRE, IEC COLOUR
Thermocouples: Plastic processing T/C's
THIN FILM DETECTOR RTD

<< Prev Next >>