Powell Electronics, Inc. Datasheets for Noncontact Infrared Temperature Sensors

Noncontact infrared temperature sensors absorb ambient infrared (IR) radiation given off by a heated surface. They are used in applications where direct temperature measurement is not possible.
Noncontact Infrared Temperature Sensors: Learn more

Page: 1 10 20 30 34 35 36 37 38 39 40 41 42 43 44 45 46 50 60 66
Product Name Notes
1/10 DIN, Air Sensor, 4 1/8 Dia.
15:1 OPTICS, LOW RANGE, 10M CABLE
15:1 OPTICS, LOW RANGE, 5M CABLE
15:1 OPTICS, MED RANGE, 25M CABLE
15:1 OPTICS, VERY HIGH RANGE, 5M CABLE
1:1 FOV , Type J, 0°C (32°F) to 50°C (12
1:1 FOV , Type K, 160°C (320°F) to 260°C
2:1 OPTICS, MED RANGE, 5M CABLE
30:1 OPTICS, MED RANGE, 10M CABLE
30:1 OPTICS, MED RANGE, 5M CABLE
30:1 OPTICS, VERY HIGH RANGE, 25M CABLE
5:1 FOV , Type K, 160°C (320°F) to 260°C
ADJUSTABLE IR THERMOCOUPLES CE
Adjustable Temperature Range, Close Focu
AIR AND/OR WTR PURGE COLLAR CE
CLOSE FOCUS IR THERMOCOUPLESCE
FIXED IR SENSOR, 0-800 C, 2:1 FOV, T/C
FIXED IR SENSOR, 250-1000 C, 20:1 FOV
FIXED IR SENSOR, 300-1300 C, 40:1 FOV
FIXED IR SENSOR, 350-1800 C, 80:1 FOV
FIXED IR SENSOR,0-800 C, 2:1 FOV
FIXED IR SENSOR
Fixed Mount Thermal Imager
HANDHELD&LASER DOT, CE
HI-PERFORMANCE HANDHELD CE
HIGH SPEED CUBE SENSOR
HIGH TEMPERATURE IR CE
INFARED SENSOR
INFRARED E T/C 200-270 CE
INFRARED E T/C 80-180 CE
INFRARED J T/C 160-220 CE
INFRARED J T/C 260-310 CE
INFRARED K T/C 160-220 CE
INFRARED K T/C 340-480 CE
Infrared Measurement: Fixed IR Sensors
Infrared Measurement: Portable IR
Infrared Measurement: Thermal Imagers
INFRARED PROBE
INFRARED SENSOR W/WATER CL JAC
INFRARED SENSOR. 0-50 MV OUTPUT
INFRARED SENSOR
INFRARED T/C CE
INFRARED T/C, 10:1 FOV CE
INFRARED T/C, 5:1 FOV CE
IR CE
IR SENSOR W/SD CARD W/ 12M CABLE BETWEEN
IR SENSOR W/SD CARD
IR SENSOR
IR TRANSMITTER W/LED DISPLAY
IR TRANSMITTER, HIGH TEMP LED
IR TRANSMITTER, HIGH TEMP, LED
IR TRANSMITTER, HIGH TEMP
IR TRANSMITTER
IR-SENSOR, 0-500°C, SPOT 3 MM@70 MM, RES
IR
IRCE
MINI IR THERMOCOUPLE CE
MINI IR THERMOCOUPLECE
MTG BRKT W/HS-509 SCREW 3 EA
OS-MINI with 15:1 field of view and 100
OS-MINI with 25:1 field of view and 250
OS151-MT-J-WC
PT100 SENSOR,SS SHEATH,CLASS 1/10 DIN, 3
PT100,SS SHEATH, CLASS 1/3 DIN, 1/4 DIA
RS485 Modbus, 2 alarm relays output, Clo
RT ANGLE INFRARED T/C CE
RTD's: High Accuracy RTD's
SOFT CASE FOR OS681
THERMAL IMAGER
ULTRA PREC.RTD, PFA W/SHIELD
ULTRA PRECISE RTD SENSOR
ULTRA PRECISE RTD SENSORS - EOL
Ultra Precise RTD Sensors for Industrial
ULTRA PRECISE RTD SENSORS

<< Prev Next >>