Powell Electronics, Inc. Datasheets for Noncontact Infrared Temperature Sensors
Noncontact infrared temperature sensors absorb ambient infrared (IR) radiation given off by a heated surface. They are used in applications where direct temperature measurement is not possible.
Noncontact Infrared Temperature Sensors: Learn more
| Product Name | Notes |
|---|---|
| CUT TO LENGTH RTD PROBE W/ SS OVERBRAID | |
| CUT TO LENGTH RTD W/20 FEET CABLE | |
| CUT TO LENGTH RTD | |
| CUT TO LNGTH RTD/GG INSUL WIRE | |
| ELEMENT PT100, CLASS A, LENGTH 4 INCH, 1 | |
| FAST RESPONSE COPPER TIP RTD 120 | |
| FAST RESPONSE COPPER TIP RTD W/MTP-U-M | |
| FAST RESPONSE COPPER TIP RTD | |
| INSULATED T/C WIRE (1 EA = 25 FT) | |
| INSULATED T/C WIRE | |
| M12 AIR PROBE 12L 1/2NPT THD | |
| M12 AIR PROBE 12L 1/4NPT THD | |
| M12 AIR PROBE 12L 1/4NPT THRD | |
| M12 AIR PROBE 12L 3/8NPT THD | |
| M12 AIR PROBE 12L NO THD | |
| M12 AIR PROBE 12L NO THREAD | |
| M12 AIR PROBE 18L 1/2NPT THD | |
| M12 AIR PROBE 18L 1/4NPT THD NORTH AMER | |
| M12 AIR PROBE 18L 1/4NPT THD | |
| M12 AIR PROBE 18L 3/8NPT THD | |
| M12 AIR PROBE 18L NO THREAD | |
| M12 AIR PROBE 2.5L 1/4NPT THD | |
| M12 AIR PROBE 3L NO THREAD | |
| M12 AIR PROBE 6L 1/2NPT THD | |
| M12 AIR PROBE 6L 1/4NPT THD | |
| M12 AIR PROBE 6L 3/8NPT THD | |
| M12 AIR PROBE 6L NO THD | |
| M12 AIR PROBE 6L NO THREAD | |
| M12 AIR PROBE 9L NO THREAD | |
| M12 AIR PROBE | |
| M12 SPRING LOAD RTD FOR TWELL | |
| M12 SPRING LOADED RTD FOE WELL | |
| M12 SPRING LOADED RTD FOR WELL | |
| MICRO DIN PT100 PIPE PLUG PROBE. G1/2, D | |
| MICRO DIN PT100 PIPE PLUG PROBE. G1/4, D | |
| MICRO DIN PT100 PIPE PLUG PROBE. | |
| MICRO DIN PT100. 1/4NPT 1/4 DIA 2 LONG | |
| MICRO DIN PT1000 PIPE PLUG PROBE. G1/2, | |
| MICRO-DIN PRE-WIRED 5 METER WITH HH804-C | |
| PT100 CLASS A PROBE 3 MM DIA 250 MM LONG | |
| PT100 CLASS A PROBE 4.5 MM DIA 150 MM LO | |
| PT100 CLASS A PROBE 6 MM DIA 1000 MM LON | |
| PT100 CLASS A PROBE 6 MM DIA 150 MM LONG | |
| PT100 CLASS A PROBE 6 MM DIA 200 MM LONG | |
| PT100 CLASS A PROBE 6 MM DIA 250 MM LONG | |
| PT100 RTD Probes with M12 Molded Connect | |
| PT100 SENSOR, M10 THREAD , M12 CON. **P | |
| PT100 SENSOR, M10 THREAD , M12 CON. | |
| PT100 SENSOR, M10 THREAD , M12 CONN. | |
| PT100 SENSOR, M10 THREAD, 6X100MM M12CON | |
| PT100 SENSOR,G1/2 THREAD, M12 CONN. 250M | |
| PT100 SENSOR,G1/4 THREAD, M12 CONN. 1000 | |
| PT100 SENSOR,G1/4 THREAD, M12 CONN. 100M | |
| PT100 SENSOR,G1/4 THREAD, M12 CONN. 150M | |
| PT100 SENSOR,G1/4 THREAD, M12 CONN. 250M | |
| PT100 SENSOR,G1/4 THREAD, M12 CONN. 50MM | |
| PT100 SENSOR,G1/4 THREAD,M12 CONN, 200MM | |
| PT100, M12 CON., L=100MM, D=3.0MM, 1/3 D | |
| PT1000 SENSOR, M10 THREAD , M12 CON. **P | |
| PT1000 SENSOR,G1/4 THREAD, M12 CONN. 100 | |
| RTD 1/4 X 2 1/4NPT M12CONN | |
| RTD 1/4X 1 INCH 3/8NPT M12CONN | |
| RTD 1/4X1 1/2 NPT M12 CONN | |
| RTD 1/4X12 1/2NPT M12CONN | |
| RTD 1/4X12 1/2NPT THD M12 MIC | |
| RTD 1/4X12 1/4NPT M12CONN | |
| RTD 1/4X12 1/4NPT THD M12 MIC | |
| RTD 1/4X12 3/8NPT M12CONN | |
| RTD 1/4X12 3/8NPT THD M12 MIC | |
| RTD 1/4X12 NO THD M12 MIC | |
| RTD 1/4X13 NO THD M12 MIC | |
| RTD 1/4X18 M12CONN | |
| RTD 1/4X2 1/2 NPT M12 CONN | |
| RTD 1/4X2 1/4NPT M12 MIC | |
| RTD 1/4X2 M12CONN | |
| RTD 1/4X2 NO THREAD M12 MIC | |
| RTD 1/4X2.5 1/2NPT M12CONN | |
| RTD 1/4X2.5 NO THREAD M12 MIC | |
| RTD 1/4X24 1/2NPT M12CONN | |
| RTD 1/4X24 1/4NPT M12 MIC | |
| RTD 1/4X24 1/4NPT M12CONN | |
| RTD 1/4X24 3/8NPT M12CONN | |
| RTD 1/4X24 M12CONN | |
| RTD 1/4X250 1/4NPT M12 MIC | |
| RTD 1/4X3 1/2NPT M12CONN | |
| RTD 1/4X3 1/2NPT THD M12 MIC | |
| RTD 1/4X3 1/4NPT M12CONN | |
| RTD 1/4X3 INCH 3/8NPT M12CONN | |
| RTD 1/4X4 1/2NPT M12 MIC | |
| RTD 1/4X4 1/4NPT M12 MIC | |
| RTD 1/4X6 1/2 NPT M12 CONN | |
| RTD 1/4X6 1/2NPT M12 MIC | |
| RTD 1/4X6 1/2NPT M12CONN | |
| RTD 1/4X6 1/2NPT THD M12 MIC | |
| RTD 1/4X6 1/4NPT M12 MIC | |
| RTD 1/4X6 1/4NPT M12CONN | |
| RTD 1/4X6 1000OHM M12MCONN | |
| RTD 1/4X6 3/8NPT M12CONN | |
| RTD 1/4X6 3/8NPT THD M12 MIC | |
| RTD 1/4X6 NO THD M12 MIC | |
| RTD 1/4X6 NO THREAD M12 MIC | |
| RTD 1/4X8 1/4NPT M12CONN | |
| RTD 1/4X9 1/2NPT M12CONN | |
| RTD 1/4X9 1000OHM M12MCONN | |
| RTD 1/4X9 3/BNPT M12CONN | |
| RTD 1/4X9 M12CONN | |
| RTD 1/4X9 NO THREAD M12 MIC | |
| RTD 1/8 X 2.50 1/4NPT M12CONN | |
| RTD 1/8 X 3.00 1/4NPT M12CONN | |
| RTD 1/8X12 1/2NPT M12CONN | |
| RTD 1/8X12 1/4NPT M12CONN | |
| RTD 1/8X12 1/4NPT THD M12 MIC | |
| RTD 1/8X12 3/8NPT M12CONN | |
| RTD 1/8X12 M8CONN | |
| RTD 1/8X15 1/4NPT M12CONN | |
| RTD 1/8X18 1/2NPT M12 MIC | |
| RTD 1/8X2 1/4NPT M12 MIC | |
| RTD 1/8X2.5 1/4NPT M12 MIC | |
| RTD 1/8X24 NO THD M12 MIC | |
| RTD 1/8X4 1/4NPT M12CONN | |
| RTD 1/8X4 M8CONN | |
| RTD 1/8X4 NO THREAD M12 MIC | |
| RTD 1/8X6 1/2NPT M12 MIC | |
| RTD 1/8X6 1/2NPT M12CONN | |
| RTD 1/8X6 1/4NPT M12 MIC | |
| RTD 1/8X6 1000OHM M12MCONN | |
| RTD 1/8X6 3/8NPT M12 MIC | |
| RTD 1/8X6 3/8NPT M12CONN | |
| RTD 1/8X6 M12CONN | |
| RTD 1/8X6 NO THD M12 MIC | |
| RTD 1/8X6 NO THREAD M12 MIC | |
| RTD 1/8X9 1/4NPT M12CONN | |
| RTD 1/8X9 M8CONN | |
| RTD 3/16X3 1/2NPT M12CONN | |
| RTD 3X1000MM 1000OHM M12MCONN | |
| RTD 3X1000MM M12CONN | |
| RTD 3X1000MM NO THD M12 MIC | |
| RTD 3X100MM 1000OHM M12MCONN | |
| RTD 3X100MM M12CONN | |
| RTD 3X100MM M8 CONN | |
| RTD 3X100MM, M12CONN | |
| RTD 3X150MM 1000OHMS M12MCONN | |
| RTD 3X150MM G12 THD M12 MIC | |
| RTD 3X150MM G14 THD M12 MIC | |
| RTD 3X150MM M10 THD M12 MIC | |
| RTD 3X150MM M8 THD M12 MIC | |
| RTD 3X150MM NO THD M12 MIC | |
| RTD 3X160MM M10 THREAD M12CONN | |
| RTD 3X160MM M8 THREAD M12CONN | |
| RTD 3X250MM G12 THD M12 MIC | |
| RTD 3X250MM G14 THD M12 MIC | |
| RTD 3X250MM M10 THD M12 MIC | |
| RTD 3X250MM M12CONN | |
| RTD 3X250MM M8 THD M12 MIC | |
| RTD 3X250MM NO THD M12 MIC | |
| RTD 3X33MM M8 THREAD M12CONN | |
| RTD 3X350MM G12 THD M12 MIC | |
| RTD 3X350MM G14 THD M12 MIC | |
| RTD 3X350MM M10 THD M12 MIC | |
| RTD 3X350MM M8 THD M12 MIC | |
| RTD 3X350MM NO THD M12 MIC | |
| RTD 3X360MM NO THREAD M12CONN | |
| RTD 6X100 NO THREAD M12 MIC | |
| RTD 6X1000MM M12CONN | |
| RTD 6X100MM G1/2BSPP THD M12 | |
| RTD 6X100MM M12CONN | |
| RTD 6X100MM M8 THD M12 MIC | |
| RTD 6X100MM M8 THREAD M12CONN | |
| RTD 6X100MM NO THREAD M12CONN | |
| RTD 6X150MM G12 THD M12 MIC | |
| RTD 6X150MM G14 THD M12 MIC | |
| RTD 6X150MM M10 THD M12 MIC | |
| RTD 6X150MM M8 THD M12 MIC | |
| RTD 6X150MM NO THD M12 MIC | |
| RTD 6X160MM G1/2BSPP THD M12 | |
| RTD 6X160MM M10 THREAD M12CONN | |
| RTD 6X160MM M8 THREAD M12CONN, EUROPEAN | |
| RTD 6X160MM NO THREAD, M12CONN | |
| RTD 6X200MM G1/2BSPP THD M12 | |
| RTD 6X250MM G1/2BSPP THD M12 | |
| RTD 6X250MM G12 THD M12 MIC | |
| RTD 6X250MM G14 THD M12 MIC | |
| RTD 6X250MM M10 THD M12 MIC | |
| RTD 6X250MM M8 THD M12 MIC | |
| RTD 6X250MM NO THD M12 MIC | |
| RTD 6X300 NO THD M12 MIC | |
| RTD 6X350MM G12 THD M12 MIC | |
| RTD 6X350MM G14 THD M12 MIC | |
| RTD 6X350MM M10 THD M12 MIC | |
| RTD 6X350MM M12CONN | |
| RTD 6X350MM M8 THD M12 MIC | |
| RTD 6X350MM NO THD M12 MIC 500 MM | |
| RTD 6X350MM NO THD M12 MIC | |
| RTD 6X360MM G1/2BSPP THD M12 | |
| RTD 6X360MM M10 THREAD M12CONN | |
| RTD 6X360MM M8 THREAD M12CONN | |
| RTD 6X360MM NO THREAD M12-2CON | |
| RTD 6X360MM NO THREAD M12CONN | |
| RTD 6X450MM M10 THD M12 MIC | |
| RTD 6X450MM NO THREAD M12 CONN | |
| RTD 6X500MM M12CONN | |
| RTD 6X50MM M8 THREAD M12CONN | |
| RTD 6X750MM 1000OHM M12MCONN | |
| RTD PROBE 100 OHM CLA 1/4X12 | |
| RTD PROBE 100 OHM CLA 1/4X3 | |
| RTD PROBE 100 OHM CLA 1/4X6 | |
| RTD PROBE 100 OHM CLA 1/4X8 | |
| RTD PROBE 100 OHM CLA 1/8X8 | |
| RTD PROBE 100 OHM CLA 3X150MM | |
| RTD PROBE 100 OHM CLA 3X250MM | |
| RTD PROBE 100 OHM CLA 6X100MM | |
| RTD PROBE 100 OHM CLA 6X150MM | |
| RTD PROBE 100 OHM CLA 6X250MM | |
| RTD PROBE 1000 OHM CLA 1/4X6 | |
| RTD PROBE 1000 OHM CLA 1/8X12 | |
| RTD PROBE 1000 OHM CLA 6X150MM | |
| RTD PROBE 1000 OHM CLA 6X250MM | |
| RTD PROBE WITH CONNECTOR FOR HH804 | |
| RTD PROBE | |
| RTD SENSOR WITH MICRO-DIN CONN | |
| RTD SPRING LOADED RTD FOR WELL, WIRING O | |
| RTD SPRING LOADED RTD FOR WELL | |
| RTD W CU TIP 1/2NPT TRD 1/4X6 | |
| RTD W CU TIP 1/4NPT TRD 1/4X2 | |
| RTD W CU TIP 1/4NPT TRD 1/4X3 | |
| RTD W CU TIP 1/4NPT TRD 1/4X6 | |
| RTD W CU TIP 3/8NPT TRD 1/4X6 | |
| RTD W CU TIP 4.5MMX150 | |
| RTD W CU TIP M10X1 6MMX150 | |
| RTD W CU TIP M8X1 6MMX150 | |
| RTD W CU TIP No Thread 1/4X12 | |
| RTD W CU TIP No Thread 1/4X6 | |
| RTD W CU TIP No Thread 100 OHMS | |
| RTD W CU TIP No TRD 3/16X6 | |
| RTD W CU TIP NO TRD 6MMX150 | |
| RTD W CU TIP NO TRD 6MMX300 | |
| RTD's: Industrial RTD Probes | |
| RTD's: M12 RTD Probes (Also M8) | |
| RTD's: Quick Disconnect RTD's | |
| TEMPERATURE SENSOR FOR LIQUIDS | |
| THERMISTOR SENSOR FOR LIQUIDS, 1 LONG P |
| << Prev | Next >> |